DEWALT Industrial Tool Co. 12V Cordless Drywall/Deck Screwdriver Kit DW979K-2

Description
Product Features Dual speed ranges (0-800/0-2,300 rpm); high speed for drywall, low speed for decking Depth-sensitive, "set and forget" nosepiece for consistent fastener depth DEWALT®-built high-performance motor with fan-cooling delivers maximum power and durability
Description
Product Features Dual speed ranges (0-800/0-2,300 rpm); high speed for drywall, low speed for decking Depth-sensitive, "set and forget" nosepiece for consistent fastener depth DEWALT®-built high-performance motor with fan-cooling delivers maximum power and durability

Suppliers

Company
Product
Description
Supplier Links
12V Cordless Drywall/Deck Screwdriver Kit - DW979K-2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V Cordless Drywall/Deck Screwdriver Kit
DW979K-2
12V Cordless Drywall/Deck Screwdriver Kit DW979K-2
Product Features Dual speed ranges (0-800/0-2,300 rpm); high speed for drywall, low speed for decking Depth-sensitive, "set and forget" nosepiece for consistent fastener depth DEWALT®-built high-performance motor with fan-cooling delivers maximum power and durability

Product Features

  • Dual speed ranges (0-800/0-2,300 rpm); high speed for drywall, low speed for decking
  • Depth-sensitive, "set and forget" nosepiece for consistent fastener depth
  • DEWALT®-built high-performance motor with fan-cooling delivers maximum power and durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (electric and pneumatic)
Product Number DW979K-2
Product Name 12V Cordless Drywall/Deck Screwdriver Kit
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
FS2200 - Drywall Screwdriver; 2,500 RPM - FS2200 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 11.07 Ft-lbs (15.01 N-m)
View Details