DEWALT Industrial Tool Co. 14.4V Cordless Light Gauge Steel Framing Screwdriver Kit DW969K-2

Description
Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-800/0-2,300 rpm for better fastener control in various material thickness First cordless tool designed for steel fastening applications that is ideal for use in 12-28 gauge CRS Not for use in "Red Iron" or structural steel
Description
Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-800/0-2,300 rpm for better fastener control in various material thickness First cordless tool designed for steel fastening applications that is ideal for use in 12-28 gauge CRS Not for use in "Red Iron" or structural steel

Suppliers

Company
Product
Description
Supplier Links
14.4V Cordless Light Gauge Steel Framing Screwdriver Kit - DW969K-2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14.4V Cordless Light Gauge Steel Framing Screwdriver Kit
DW969K-2
14.4V Cordless Light Gauge Steel Framing Screwdriver Kit DW969K-2
Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-800/0-2,300 rpm for better fastener control in various material thickness First cordless tool designed for steel fastening applications that is ideal for use in 12-28 gauge CRS Not for use in "Red Iron" or structural steel

Product Features

  • Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener
  • 0-800/0-2,300 rpm for better fastener control in various material thickness
  • First cordless tool designed for steel fastening applications that is ideal for use in 12-28 gauge CRS
  • Not for use in "Red Iron" or structural steel
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (electric and pneumatic)
Product Number DW969K-2
Product Name 14.4V Cordless Light Gauge Steel Framing Screwdriver Kit
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
FS6200 - Drywall Screwdriver; 6,000 RPM - FS6200 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 4.42 Ft-lbs (6 N-m)
View Details