DEWALT Industrial Tool Co. 12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit DCK210S2

Description
Product Features DCF610 12V MAX* screwdriver features 1/4" one hand loading hex chuck DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows
Description
Product Features DCF610 12V MAX* screwdriver features 1/4" one hand loading hex chuck DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows

Suppliers

Company
Product
Description
Supplier Links
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit - DCK210S2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit
DCK210S2
12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit DCK210S2
Product Features DCF610 12V MAX* screwdriver features 1/4" one hand loading hex chuck DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows

Product Features

  • DCF610 12V MAX* screwdriver features 1/4" one hand loading hex chuck
  • DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (electric and pneumatic)
Product Number DCK210S2
Product Name 12V MAX* Cordless Li-Ion Screwdriver / Impact Driver Combo Kit
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
6844 - Autofeed Screwdriver - 6844 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 3000 rpm
View Details