Standex-Meder Electronics Optocoupler, 525 Series

Description
525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 ω. Distance between input and output for highest safety requirements up to 14.5mm. Galvanic separation and minor coupling capacitance between input and output circuit. Analog & digital signal transfer is possible. Minor output delay times compared to relays. Long life due to non mechanical wear. Magnetic fields do not impact operation. A photo-diode makes for very short cycle times. Able to invert the output signal during transfer.
Description
525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 ω. Distance between input and output for highest safety requirements up to 14.5mm. Galvanic separation and minor coupling capacitance between input and output circuit. Analog & digital signal transfer is possible. Minor output delay times compared to relays. Long life due to non mechanical wear. Magnetic fields do not impact operation. A photo-diode makes for very short cycle times. Able to invert the output signal during transfer.

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, 525 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Optocoupler, 525 Series
Optocoupler, 525 Series
525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 ω. Distance between input and output for highest safety requirements up to 14.5mm. Galvanic separation and minor coupling capacitance between input and output circuit. Analog & digital signal transfer is possible. Minor output delay times compared to relays. Long life due to non mechanical wear. Magnetic fields do not impact operation. A photo-diode makes for very short cycle times. Able to invert the output signal during transfer.

525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements up to 14.5mm. Galvanic separation and minor coupling capacitance between input and output circuit. Analog & digital signal transfer is possible. Minor output delay times compared to relays. Long life due to non mechanical wear. Magnetic fields do not impact operation. A photo-diode makes for very short cycle times. Able to invert the output signal during transfer.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Optocouplers
Product Name Optocoupler, 525 Series
Input DC
Output Photodiode
Approvals Ex
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details