528 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 10kVDC, CTR min. 0.9, cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements up to 42mm. Galvanic separation and minor coupling capacitance between input and output circuit. Analog & digital signal transfer is possible. Minor output delay times compared to relays. Long life due to non mechanical wear. Magnetic fields do not impact operation. A photo-diode makes for very short cycle times. Able to invert the output signal during transfer.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Name | Optocoupler, 528 Series |
| Input | DC |
| Output | Photodiode |
| Mounting Option | Through Hole |
| Lead Length | 0.1260 inch (3.2 mm) |