Standex-Meder Electronics Optocoupler, Transistor O/p, 10Kv, Dip-4; No. Of Channels Standexmeder 528-00-0

Description
OPTOCOUPLER, TRANSISTOR O/P, 10KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:10kV; CTR Min:0.9%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR O/P, 10KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:10kV; CTR Min:0.9%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor O/p, 10Kv, Dip-4; No. Of Channels Standexmeder - 47AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 10Kv, Dip-4; No. Of Channels Standexmeder
47AC7023
Optocoupler, Transistor O/p, 10Kv, Dip-4; No. Of Channels Standexmeder 47AC7023
OPTOCOUPLER, TRANSISTOR O/P, 10KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:10kV; CTR Min:0.9%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 10KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:-; Isolation Voltage:10kV; CTR Min:0.9%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 47AC7023
Product Name Optocoupler, Transistor O/p, 10Kv, Dip-4; No. Of Channels Standexmeder
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details