The OLF500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering in a hermetic surface mount technology (SMT) package. Each OLF500 has an LED and integrated high-speed detector that is mounted and coupled in a custom 8-pin hermetic flat-pack package, providing 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector, and amplified by a high-gain linear amplifier that drives a Schottky-clamped open collector output transistor. The internal shield improves the common mode transient immunity to a minimum of 1000 V/μs.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | OLF500 |
| Product Name | High CMR, High-speed Logic Gate Hermetic Surface Mount Optocoupler |
| Package Type | 8-Lead Hermetic Ceramic Flat |