Skyworks Solutions, Inc. High CMR, High-speed Logic Gate Hermetic Optocoupler OLH500

Description
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.
Request a Quote
Description
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High CMR, High-speed Logic Gate Hermetic Optocoupler - OLH500 - Skyworks Solutions, Inc.
Irvine, CA, United States
High CMR, High-speed Logic Gate Hermetic Optocoupler
OLH500
High CMR, High-speed Logic Gate Hermetic Optocoupler OLH500
The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.

The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector and amplified by a high gain linear amplifier that drives a Schottky-clamped open collector output transistor. Typical propagation delay for the OLH500 is 60 ns. The internal shield improves common mode transient immunity to 1000 V/μs minimum.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH500
Product Name High CMR, High-speed Logic Gate Hermetic Optocoupler
Package Type 6-Lead Hermetic TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220DD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 336-4689-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Hermetic Linear Optocoupler - OLH7000 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 1000 volts
View Details
Isolators - Gate Drivers - 863-SI8230BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details