Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456KE3WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456KE3WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456KE3WHBU
Small Enclosures - General Purpose Metal 1456KE3WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3106-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 10.180"" L x 5.750"" W (258.57mm x 146.05mm) X 3.210"" (81.53mm)"

"Console Metal, Aluminum Blue, White Slanted Top 10.180"" L x 5.750"" W (258.57mm x 146.05mm) X 3.210"" (81.53mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1456KE3WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456KE3WHBU
Enclosures, Boxes, & Cases 1456KE3WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 5.5 in. + 0.25; 3 in. - 70165010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 5.5 in. + 0.25; 3 in.
70165010
Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 5.5 in. + 0.25; 3 in. 70165010
1456 Series, 30 ° Sloped Console Enclosure, Aluminum Cover Material Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel Comes with self adhesive rubber feet and required mounting hardware Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel

1456 Series, 30 ° Sloped Console Enclosure, Aluminum Cover Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel
  • Comes with self adhesive rubber feet and required mounting hardware
  • Solid oiled walnut sides on a black, ventilated steel base with contempra grey (beige) aluminum top panel
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456KE3WHBU
Electrical Enclosures 1456KE3WHBU
Electrical Enclosures 30 Degree Slope Alum 5.5x3x10" Beige/Blue

Electrical Enclosures 30 Degree Slope Alum 5.5x3x10" Beige/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456KE3WHBU HM3106-ND 1456KE3WHBU 70165010 1456KE3WHBU
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 5.5 in. + 0.25; 3 in. Electrical Enclosures
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5.5 inch (140 mm) 5.5 inch (140 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Depth 3 inch (76.2 mm)
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers