Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456PH3BKBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456PH3BKBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456PH3BKBU
Small Enclosures - General Purpose Metal 1456PH3BKBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456PH3BKBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456PH3BKBU
Enclosures, Boxes, & Cases 1456PH3BKBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3122-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Black, Blue Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.210"" (81.53mm)"

"Console Metal, Aluminum Black, Blue Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.210"" (81.53mm)"

Buy Now Datasheet
General Purpose Enclosures - 2777498 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777498
General Purpose Enclosures 2777498
Sloping Consoles

Sloping Consoles

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1456PH3BKBU
Electrical Enclosures 1456PH3BKBU
Electrical Enclosures 15 Degree Slope Alum 8.3x3x14" Black/Blue

Electrical Enclosures 15 Degree Slope Alum 8.3x3x14" Black/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456PH3BKBU 1456PH3BKBU HM3122-ND 2777498 1456PH3BKBU
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes General Purpose Enclosures Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Console Enclosures Electronic and Instrument Enclosures
Length 8.3 inch (211 mm) 8.31 inch (211 mm) 14 inch (356 mm)
Width 14 inch (356 mm) 14.02 inch (356 mm) 14 inch (356 mm)
Depth 3 inch (76.2 mm) 2.99 inch (76 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402-10H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHG6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1456FE1WHBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 6.5 inch (165 mm)
View Details
5 suppliers