Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456PH1WHBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456PH1WHBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456PH1WHBU
Small Enclosures - General Purpose Metal 1456PH1WHBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1456PH1WHBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456PH1WHBU
Enclosures, Boxes, & Cases 1456PH1WHBU
PANEL/CASE

PANEL/CASE

Buy Now
Boxes - HM3120-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Blue, White Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.140"" (79.76mm)"

"Console Metal, Aluminum Blue, White Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.140"" (79.76mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1456PH1WHBU
Electrical Enclosures 1456PH1WHBU
Electrical Enclosures "10 Degree Slope Alum 8.3x3x14"" Beige/Blue"

Electrical Enclosures "10 Degree Slope Alum 8.3x3x14"" Beige/Blue"

Buy Now Datasheet
Enclosure; Aluminum; 3 in.; 8.5 in.; 0.081 in. - 70164105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum; 3 in.; 8.5 in.; 0.081 in.
70164105
Enclosure; Aluminum; 3 in.; 8.5 in.; 0.081 in. 70164105
1456 Series, Enclosure, Aluminum Body Material Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel Replacement screws The enclosure have a self adhesive rubber on the feet with replacement screws.

1456 Series, Enclosure, Aluminum Body Material

  • Sold pre-assembled with a textured blue case and a choice of a contempra grey or a black top panel
  • Replacement screws
    The enclosure have a self adhesive rubber on the feet with replacement screws.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456PH1WHBU 1456PH1WHBU HM3120-ND 1456PH1WHBU 70164105
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Electrical Enclosures Enclosure; Aluminum; 3 in.; 8.5 in.; 0.081 in.
Type Electronic and Instrument Enclosures Junction Box Console Enclosures; Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.3 inch (211 mm) 14 inch (356 mm) 3 inch (76.2 mm)
Width 14 inch (356 mm) 8.3 inch (211 mm) 8.5 inch (216 mm)
Depth 3 inch (76.2 mm)
Material Aluminum; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers