CECOR 300 Gallon Propane Sump Cleaner SP50-300TW

Description
Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts CECOR’s SP50 propane Sump Shark sump cleaners have a 20 HP engine to offer the most power in the Sump Shark fleet. CECOR Sump Sharks use high suction lift to pull out coolant, chips and swarf from machine sumps in minutes – in one mess-free operation. Filter solids from metalworking fluids for re-use (when applicable). •Reduce downtime •Reduce coolant costs •Help machine tools perform better Full Specs Series: SP50 Tank Size Options: 300 Gal (1,136 L) or 400 Gal (1,514 L) or 500 Gal (1,893 L) Standard Transport: TW - Pintle-eye hitch for easy towing (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 -5 cu.ft. Filter Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2) 12" x 3" swivel caster Dimensions: 300 Gal - 96" L 42" W 71" H 400 Gal - 99" L 46" W 77" H 500 Gal - 111" L 48" W 79" H Shipping Weight: 300 Gal - 1,547 lbs 400 Gal - 1,953 lbs 500 Gal - 2,038 lbs
Datasheet
Description
Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts CECOR’s SP50 propane Sump Shark sump cleaners have a 20 HP engine to offer the most power in the Sump Shark fleet. CECOR Sump Sharks use high suction lift to pull out coolant, chips and swarf from machine sumps in minutes – in one mess-free operation. Filter solids from metalworking fluids for re-use (when applicable). •Reduce downtime •Reduce coolant costs •Help machine tools perform better Full Specs Series: SP50 Tank Size Options: 300 Gal (1,136 L) or 400 Gal (1,514 L) or 500 Gal (1,893 L) Standard Transport: TW - Pintle-eye hitch for easy towing (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 -5 cu.ft. Filter Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2) 12" x 3" swivel caster Dimensions: 300 Gal - 96" L 42" W 71" H 400 Gal - 99" L 46" W 77" H 500 Gal - 111" L 48" W 79" H Shipping Weight: 300 Gal - 1,547 lbs 400 Gal - 1,953 lbs 500 Gal - 2,038 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Propane Sump Cleaner - SP50-300TW - CECOR
Belleville, WI, USA
300 Gallon Propane Sump Cleaner
SP50-300TW
300 Gallon Propane Sump Cleaner SP50-300TW
Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts CECOR’s SP50 propane Sump Shark sump cleaners have a 20 HP engine to offer the most power in the Sump Shark fleet. CECOR Sump Sharks use high suction lift to pull out coolant, chips and swarf from machine sumps in minutes – in one mess-free operation. Filter solids from metalworking fluids for re-use (when applicable). •Reduce downtime •Reduce coolant costs •Help machine tools perform better Full Specs Series: SP50 Tank Size Options: 300 Gal (1,136 L) or 400 Gal (1,514 L) or 500 Gal (1,893 L) Standard Transport: TW - Pintle-eye hitch for easy towing (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 -5 cu.ft. Filter Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2) 12" x 3" swivel caster Dimensions: 300 Gal - 96" L 42" W 71" H 400 Gal - 99" L 46" W 77" H 500 Gal - 111" L 48" W 79" H Shipping Weight: 300 Gal - 1,547 lbs 400 Gal - 1,953 lbs 500 Gal - 2,038 lbs

Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops

The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant.

The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts

CECOR’s SP50 propane Sump Shark sump cleaners have a 20 HP engine to offer the most power in the Sump Shark fleet. CECOR Sump Sharks use high suction lift to pull out coolant, chips and swarf from machine sumps in minutes – in one mess-free operation. Filter solids from metalworking fluids for re-use (when applicable).
•Reduce downtime
•Reduce coolant costs
•Help machine tools perform better

Full Specs

Series:

SP50

Tank Size Options:

300 Gal (1,136 L) or
400 Gal (1,514 L) or
500 Gal (1,893 L)

Standard Transport:

TW - Pintle-eye hitch for easy towing (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13” Hg (Mercury)

Standard Filter:

F50 -5 cu.ft. Filter

Clean Out Door:

16" diameter hinged door with 2-1/2" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Engine:

20 HP Propane Engine

Hoses:

2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Wheels:

300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster
400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster
500 Gal - (2) 16" x 5" rubber tires - (2) 12" x 3" swivel caster

Dimensions:

300 Gal - 96" L 42" W 71" H
400 Gal - 99" L 46" W 77" H
500 Gal - 111" L 48" W 79" H

Shipping Weight:

300 Gal - 1,547 lbs
400 Gal - 1,953 lbs
500 Gal - 2,038 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SP50-300TW
Product Name 300 Gallon Propane Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Coalescing Vessel - 851E - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Coalescer
Application / Industry Oil / Fuel
View Details
Baffle System Grit Chamber - OPTIFLOW 270® - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details