CECOR 175 Gallon 3-Phase Electric Sump Cleaner SE50-175PT

Description
Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered fluid back into sump or transport to central processing. Smart Design Heavy-duty steel tank holds up in tough environments. All discharge ports are valved and pot lid, filter lid and clean out door are fastened with wing nuts. Clean out door is flush-to-the-bottom of the tank for easy cleaning and rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor. CECOR’s popular 175-gallon, three-phase electric sump cleaner is still small enough to be pushed around the shop, but delivers extra sump cleaning power. The SE50-175PT has a 5 Hp motor to generate a pumping rate of 110 gallons (417 liters) per minute and suction lift of 13′ Hg (177′ water). Extend cutting fluid use Reduce labor costs Improve tool performance Full Specs Series: SE50 Tank Size: 175 gallon Standard Transport: Push/Tow - Push bar and tow bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) or 177" (4.5 meters) Standard Filter: F23 (2.3 cubic feet) Clean Out Door 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Motor: 3 Hp Electric motor - Volts 208-230/460 - Amps 14.8-14.0/7.0- Hertz 60 - Phase 3 Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: (1) straight (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" poly tires; one 8" x 3" swivel caster Dimensions: 80" L x 34"W x 61" H Shipping Weight: 1,175 lbs.
Description
Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered fluid back into sump or transport to central processing. Smart Design Heavy-duty steel tank holds up in tough environments. All discharge ports are valved and pot lid, filter lid and clean out door are fastened with wing nuts. Clean out door is flush-to-the-bottom of the tank for easy cleaning and rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor. CECOR’s popular 175-gallon, three-phase electric sump cleaner is still small enough to be pushed around the shop, but delivers extra sump cleaning power. The SE50-175PT has a 5 Hp motor to generate a pumping rate of 110 gallons (417 liters) per minute and suction lift of 13′ Hg (177′ water). Extend cutting fluid use Reduce labor costs Improve tool performance Full Specs Series: SE50 Tank Size: 175 gallon Standard Transport: Push/Tow - Push bar and tow bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) or 177" (4.5 meters) Standard Filter: F23 (2.3 cubic feet) Clean Out Door 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Motor: 3 Hp Electric motor - Volts 208-230/460 - Amps 14.8-14.0/7.0- Hertz 60 - Phase 3 Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: (1) straight (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" poly tires; one 8" x 3" swivel caster Dimensions: 80" L x 34"W x 61" H Shipping Weight: 1,175 lbs.

Suppliers

Company
Product
Description
Supplier Links
175 Gallon 3-Phase Electric Sump Cleaner - SE50-175PT - CECOR
Belleville, WI, USA
175 Gallon 3-Phase Electric Sump Cleaner
SE50-175PT
175 Gallon 3-Phase Electric Sump Cleaner SE50-175PT
Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered fluid back into sump or transport to central processing. Smart Design Heavy-duty steel tank holds up in tough environments. All discharge ports are valved and pot lid, filter lid and clean out door are fastened with wing nuts. Clean out door is flush-to-the-bottom of the tank for easy cleaning and rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor. CECOR’s popular 175-gallon, three-phase electric sump cleaner is still small enough to be pushed around the shop, but delivers extra sump cleaning power. The SE50-175PT has a 5 Hp motor to generate a pumping rate of 110 gallons (417 liters) per minute and suction lift of 13′ Hg (177′ water). Extend cutting fluid use Reduce labor costs Improve tool performance Full Specs Series: SE50 Tank Size: 175 gallon Standard Transport: Push/Tow - Push bar and tow bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) or 177" (4.5 meters) Standard Filter: F23 (2.3 cubic feet) Clean Out Door 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Motor: 3 Hp Electric motor - Volts 208-230/460 - Amps 14.8-14.0/7.0- Hertz 60 - Phase 3 Overfill Protection: Automatic overfill protection, all discharge ports valved Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: (1) straight (1) flexible and (1) flared nozzle tool Wheels: Two 12" x 3" poly tires; one 8" x 3" swivel caster Dimensions: 80" L x 34"W x 61" H Shipping Weight: 1,175 lbs.

Reduce, Reuse and recycle coolants and oils.

Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid. Pump filtered fluid back into sump or transport to central processing.

Smart Design
Heavy-duty steel tank holds up in tough environments. All discharge ports are valved and pot lid, filter lid and clean out door are fastened with wing nuts. Clean out door is flush-to-the-bottom of the tank for easy cleaning and rinsing. All Sump Sharks come equipped with a pressure gauge and two-step pressure safety system. Push Sump Shark easily around shop, empty or full, with tricyle wheel configuration on smooth rolling poly tires.. Pintle-eye hitch accomodates towing with plant tug or tractor.

CECOR’s popular 175-gallon, three-phase electric sump cleaner is still small enough to be pushed around the shop, but delivers extra sump cleaning power. The SE50-175PT has a 5 Hp motor to generate a pumping rate of 110 gallons (417 liters) per minute and suction lift of 13″ Hg (177″ water).

  • Extend cutting fluid use
  • Reduce labor costs
  • Improve tool performance

Full Specs

Series:

SE50

Tank Size:

175 gallon

Standard Transport:

Push/Tow - Push bar and tow bar (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13" Hg (Mercury) or 177" (4.5 meters)

Standard Filter:

F23 (2.3 cubic feet)

Clean Out Door

8" x 10" door with a 1-1/4" drain port

Pressure Discharge:

6 PSI with safety backup valve

Motor:

3 Hp Electric motor - Volts 208-230/460 - Amps 14.8-14.0/7.0- Hertz 60 - Phase 3

Overfill Protection:

Automatic overfill protection, all discharge ports valved

Hose:

1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler

Tools:

(1) straight (1) flexible and (1) flared nozzle tool

Wheels:

Two 12" x 3" poly tires; one 8" x 3" swivel caster

Dimensions:

80" L x 34"W x 61" H

Shipping Weight:

1,175 lbs.
Supplier's Site

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SE50-175PT
Product Name 175 Gallon 3-Phase Electric Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

TURBO-TOC® Steam Turbine Oil Conditioning Skid - KL Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details
Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details