CECOR 90 Gallon 3-Phase Electric Sump Cleaner SE30-90PT

Description
The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13” Hg or 177” water will suck up sludge and chips fast. The SE30 is available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. Ditch the grueling pail and shovel process. Stop buying shop vacs that break down. Clean dirty sumps faster, better and safer with the power of high suction lift. CECOR’s SE30 sump cleaner offers more power for cleaning dirty machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids. SE30 Series operates on three-phase electric. Higher nozzle velocity Large filter capacity Full Specs Series: SE30 Tank Size Options: 90 Gal (341 L) or 140 Gal (530 L) or Standard Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety back up Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3 Hoses: 1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two 12" x 3"Poly wheels One 8" x 3" Swivel caster Dimensions: 90 Gal: 68" L 30" W 54" H 140 Gal: 68" L 34" W 59" H Shipping Weight: 90 Gal: 734 lbs 140 Gal: 774 lbs
Description
The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13” Hg or 177” water will suck up sludge and chips fast. The SE30 is available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. Ditch the grueling pail and shovel process. Stop buying shop vacs that break down. Clean dirty sumps faster, better and safer with the power of high suction lift. CECOR’s SE30 sump cleaner offers more power for cleaning dirty machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids. SE30 Series operates on three-phase electric. Higher nozzle velocity Large filter capacity Full Specs Series: SE30 Tank Size Options: 90 Gal (341 L) or 140 Gal (530 L) or Standard Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety back up Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3 Hoses: 1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two 12" x 3"Poly wheels One 8" x 3" Swivel caster Dimensions: 90 Gal: 68" L 30" W 54" H 140 Gal: 68" L 34" W 59" H Shipping Weight: 90 Gal: 734 lbs 140 Gal: 774 lbs

Suppliers

Company
Product
Description
Supplier Links
90 Gallon 3-Phase Electric Sump Cleaner - SE30-90PT - CECOR
Belleville, WI, USA
90 Gallon 3-Phase Electric Sump Cleaner
SE30-90PT
90 Gallon 3-Phase Electric Sump Cleaner SE30-90PT
The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13” Hg or 177” water will suck up sludge and chips fast. The SE30 is available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. Ditch the grueling pail and shovel process. Stop buying shop vacs that break down. Clean dirty sumps faster, better and safer with the power of high suction lift. CECOR’s SE30 sump cleaner offers more power for cleaning dirty machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids. SE30 Series operates on three-phase electric. Higher nozzle velocity Large filter capacity Full Specs Series: SE30 Tank Size Options: 90 Gal (341 L) or 140 Gal (530 L) or Standard Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety back up Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3 Hoses: 1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two 12" x 3"Poly wheels One 8" x 3" Swivel caster Dimensions: 90 Gal: 68" L 30" W 54" H 140 Gal: 68" L 34" W 59" H Shipping Weight: 90 Gal: 734 lbs 140 Gal: 774 lbs

The SE30 Series three-phase electric Sump Shark delivers extra power with a small footprint. The Shark’s 3 Hp motor delivers a pumping rate of 60 gallons (227 liters) per minute to empty machine tool sumps quickly. Suction rate of 13” Hg or 177” water will suck up sludge and chips fast. The SE30 is available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces.

The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying.

Ditch the grueling pail and shovel process. Stop buying shop vacs that break down. Clean dirty sumps faster, better and safer with the power of high suction lift.

CECOR’s SE30 sump cleaner offers more power for cleaning dirty machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids.

  • SE30 Series operates on three-phase electric.
  • Higher nozzle velocity
  • Large filter capacity

Full Specs

Series:

SE30

Tank Size Options:

90 Gal (341 L) or
140 Gal (530 L) or

Standard Transport:

PT - Push/Tow - Push & Tow Bar (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13” Hg (Mercury)

Standard Filter:

F23 -2/3 cu.ft. filter

Cleanout Door:

8"x10" door with 1-1/4" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety back up

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Motor:

3 HP Electric Motor -Volts 208-230/460 - Amps 14.8 - 14.0/7.0- Hertz 60 - Phase 3

Hoses:

1-1/2” I.D. x 16’ oil-resistant PVC suction/discharge hose including quick-disconnect coupler.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Wheels

Two 12" x 3"Poly wheels
One 8" x 3" Swivel caster

Dimensions:

90 Gal: 68" L 30" W 54" H
140 Gal: 68" L 34" W 59" H

Shipping Weight:

90 Gal: 734 lbs
140 Gal: 774 lbs
Supplier's Site

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SE30-90PT
Product Name 90 Gallon 3-Phase Electric Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Filtration System - KP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate and Water Removal
Application / Industry Oil / Fuel
View Details
Grit Chamber - PISTA® 360™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details