CECOR 600 Gallon Propane Sump Cleaner SP50-600CB

Description
Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck. The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts. This propane sump cleaner is the largest in the fleet at 600 gallon capacity. Machining operations across the country use CECOR Sump Sharks for fast thorough coolant sump cleaning on a routine basis. Ditch the grueling pail-n-shovel process! Reduce machine downtime, labor costs and mess. Save time and money. Keep coolant cleaner Full Specs Series: SP50 Tank Size: 600 Gal (2,263 L) Custom Transport: CB1 Base for mounting on trailer or other transport Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standar Filter: F50 - 5 cu. ft. Filter Cleanout Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 69" H Weight: 2,263 lbs
Datasheet
Description
Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck. The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts. This propane sump cleaner is the largest in the fleet at 600 gallon capacity. Machining operations across the country use CECOR Sump Sharks for fast thorough coolant sump cleaning on a routine basis. Ditch the grueling pail-n-shovel process! Reduce machine downtime, labor costs and mess. Save time and money. Keep coolant cleaner Full Specs Series: SP50 Tank Size: 600 Gal (2,263 L) Custom Transport: CB1 Base for mounting on trailer or other transport Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standar Filter: F50 - 5 cu. ft. Filter Cleanout Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 69" H Weight: 2,263 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Gallon Propane Sump Cleaner - SP50-600CB - CECOR
Belleville, WI, USA
600 Gallon Propane Sump Cleaner
SP50-600CB
600 Gallon Propane Sump Cleaner SP50-600CB
Large Propane Sump Cleaner for cleaner coolant. The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck. The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts. This propane sump cleaner is the largest in the fleet at 600 gallon capacity. Machining operations across the country use CECOR Sump Sharks for fast thorough coolant sump cleaning on a routine basis. Ditch the grueling pail-n-shovel process! Reduce machine downtime, labor costs and mess. Save time and money. Keep coolant cleaner Full Specs Series: SP50 Tank Size: 600 Gal (2,263 L) Custom Transport: CB1 Base for mounting on trailer or other transport Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standar Filter: F50 - 5 cu. ft. Filter Cleanout Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 69" H Weight: 2,263 lbs

Large Propane Sump Cleaner for cleaner coolant.

The SP50-600 (600 gallons) is the largest Sump Shark in the SP50 series. This unit comes on a custom base for mounting on a flat bed trailer or truck.

The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant.

The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps faster for higher pumping power – up to 110 gpm. Efficient overhead cam and valve design and pressure lubrication proved maximum power and torque. Dependable electronic ignition ensures fast, easy starts.

This propane sump cleaner is the largest in the fleet at 600 gallon capacity. Machining operations across the country use CECOR Sump Sharks for fast thorough coolant sump cleaning on a routine basis.

  • Ditch the grueling pail-n-shovel process!
  • Reduce machine downtime, labor costs and mess. Save time and money.
  • Keep coolant cleaner

Full Specs

Series:

SP50

Tank Size:

600 Gal (2,263 L)

Custom Transport:

CB1 Base for mounting on trailer or other transport

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13” Hg (Mercury)

Standar Filter:

F50 - 5 cu. ft. Filter

Cleanout Door:

16" diameter hinged door with 2-1/2" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Engine:

20 HP Propane Engine

Hoses:

2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Dimensions:

121" L 42" W 69" H

Weight:

2,263 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SP50-600CB
Product Name 600 Gallon Propane Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Filtration Vessel - V Series - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details
Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details