CECOR 300 Gallon Air Sump Cleaner SA5-300TW

Description
CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. Solids remain in the filter and coolant is pumped back to the machine tool or transported for batch recycling. Tow transport features tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. These units are also available on a CB1 base (see options) for mounting on trailer or truck. The 16” hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. Air- operated sump cleaners in the SA5 series larger sump cleaners have tank sizes of 300-, 400- and 500-gallons. Tow transport with pintle-eye hitch provides easy towing. Conveniently operates on existing plant air. Filter coolant right at the machine tool Deep vacuum sucks sludge and fluid out of sump fast Discharge filtered coolant back to machine tool or transport for further processing Full Specs Series: SA5 Tank Size: 300 Gal (1,136 L) 400 Gal (1,514 L) 500 Gal (1,893 L) Standard Transport: TW - Tow (See options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Clean Out Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirements for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: 300 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 400 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 500 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster Dimensions: 300 Gal: 96" x 40" x 65" 400 Gal: 99" x 46" x 71" 500 Gal: 118" x 48" x 73" Shipping Weight: 300 Gal: 965 lbs 400 Gal: 1,380 lbs 500 Gal: 1,465 lbs
Datasheet
Description
CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. Solids remain in the filter and coolant is pumped back to the machine tool or transported for batch recycling. Tow transport features tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. These units are also available on a CB1 base (see options) for mounting on trailer or truck. The 16” hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. Air- operated sump cleaners in the SA5 series larger sump cleaners have tank sizes of 300-, 400- and 500-gallons. Tow transport with pintle-eye hitch provides easy towing. Conveniently operates on existing plant air. Filter coolant right at the machine tool Deep vacuum sucks sludge and fluid out of sump fast Discharge filtered coolant back to machine tool or transport for further processing Full Specs Series: SA5 Tank Size: 300 Gal (1,136 L) 400 Gal (1,514 L) 500 Gal (1,893 L) Standard Transport: TW - Tow (See options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Clean Out Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirements for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: 300 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 400 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 500 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster Dimensions: 300 Gal: 96" x 40" x 65" 400 Gal: 99" x 46" x 71" 500 Gal: 118" x 48" x 73" Shipping Weight: 300 Gal: 965 lbs 400 Gal: 1,380 lbs 500 Gal: 1,465 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Gallon Air Sump Cleaner - SA5-300TW - CECOR
Belleville, WI, USA
300 Gallon Air Sump Cleaner
SA5-300TW
300 Gallon Air Sump Cleaner SA5-300TW
CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. Solids remain in the filter and coolant is pumped back to the machine tool or transported for batch recycling. Tow transport features tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. These units are also available on a CB1 base (see options) for mounting on trailer or truck. The 16” hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. Air- operated sump cleaners in the SA5 series larger sump cleaners have tank sizes of 300-, 400- and 500-gallons. Tow transport with pintle-eye hitch provides easy towing. Conveniently operates on existing plant air. Filter coolant right at the machine tool Deep vacuum sucks sludge and fluid out of sump fast Discharge filtered coolant back to machine tool or transport for further processing Full Specs Series: SA5 Tank Size: 300 Gal (1,136 L) 400 Gal (1,514 L) 500 Gal (1,893 L) Standard Transport: TW - Tow (See options) Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Clean Out Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirements for Optimal Performance: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: 300 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 400 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster 500 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster Dimensions: 300 Gal: 96" x 40" x 65" 400 Gal: 99" x 46" x 71" 500 Gal: 118" x 48" x 73" Shipping Weight: 300 Gal: 965 lbs 400 Gal: 1,380 lbs 500 Gal: 1,465 lbs

CECOR’s Big Sump Shark air sump cleaners cut coolant cost.

With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes.

Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the tank. Solids remain in the filter and coolant is pumped back to the machine tool or transported for batch recycling.

Tow transport features tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. These units are also available on a CB1 base (see options) for mounting on trailer or truck. The 16” hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.)

Safety Features

CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air sump cleaners.

  1. Pressure Regulator – controls the operating pressure (6 psi) set at factory.
  2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
  3. Rupture Disk – Shuts the unit off at 15 psi

CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.

The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.

Air- operated sump cleaners in the SA5 series larger sump cleaners have tank sizes of 300-, 400- and 500-gallons. Tow transport with pintle-eye hitch provides easy towing. Conveniently operates on existing plant air.

  • Filter coolant right at the machine tool
  • Deep vacuum sucks sludge and fluid out of sump fast
  • Discharge filtered coolant back to machine tool or transport for further processing

Full Specs

Series:

SA5

Tank Size:

300 Gal (1,136 L)
400 Gal (1,514 L)
500 Gal (1,893 L)

Standard Transport:

TW - Tow (See options)

Pump:

Air-operated venturi

Suction Lift:

26" Hg (Mercury)

Standard Filter:

F10 - 1 cu.ft. (see options)

Clean Out Door:

16" diameter hinged door with a 2-1/2" drain port

Pressure Discharge:

6 PSI with safety backup valve

Air Requirements for Optimal Performance:

Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM)

Overfill Protection:

Automatic overfill protection, all discharge ports valved

Wheels:

300 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster
400 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster
500 Gal: Rubber tires: (2) 16" x 4" & (1) 12" x 3" swivel caster

Dimensions:

300 Gal: 96" x 40" x 65"
400 Gal: 99" x 46" x 71"
500 Gal: 118" x 48" x 73"

Shipping Weight:

300 Gal: 965 lbs
400 Gal: 1,380 lbs
500 Gal: 1,465 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SA5-300TW
Product Name 300 Gallon Air Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Filtration System - KP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate and Water Removal
Application / Industry Oil / Fuel
View Details
Variable Inlet / Outlet Grit Removal System - PISTA® VIO™ - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details