CECOR 600 Gallon Air Sump Cleaner SA5-600CB1

Description
SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting. Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Smart Design Sump Shark tanks are constructed of heavy-gauge steel for durability. The SA5 series sump cleaner has a 16′ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess. Pump in or pump out at high rates of speed Choose transport base Use your existing in-plant air Full Specs Series: SA5 Tank Size: 600 Gal (2,271 L) Transport: Custom Base Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Cleanout Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Min Air Requirements: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: N/A Dimensions: 121" x 42" x 63" Shipping Weight: 1,690 lbs
Datasheet
Description
SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting. Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Smart Design Sump Shark tanks are constructed of heavy-gauge steel for durability. The SA5 series sump cleaner has a 16′ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess. Pump in or pump out at high rates of speed Choose transport base Use your existing in-plant air Full Specs Series: SA5 Tank Size: 600 Gal (2,271 L) Transport: Custom Base Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Cleanout Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Min Air Requirements: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: N/A Dimensions: 121" x 42" x 63" Shipping Weight: 1,690 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Gallon Air Sump Cleaner - SA5-600CB1 - CECOR
Belleville, WI, USA
600 Gallon Air Sump Cleaner
SA5-600CB1
600 Gallon Air Sump Cleaner SA5-600CB1
SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant. When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting. Safety Features CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Smart Design Sump Shark tanks are constructed of heavy-gauge steel for durability. The SA5 series sump cleaner has a 16′ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back. Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills. The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark. SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess. Pump in or pump out at high rates of speed Choose transport base Use your existing in-plant air Full Specs Series: SA5 Tank Size: 600 Gal (2,271 L) Transport: Custom Base Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Cleanout Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Min Air Requirements: Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM) Overfill Protection: Automatic overfill protection, all discharge ports valved Wheels: N/A Dimensions: 121" x 42" x 63" Shipping Weight: 1,690 lbs

SA5 series Sump Shark 600 gallon sump cleaner is ideal for large jobs. The SA5-600 is built with a custom base for mounting on a trailer or other transport. Unit conveniently operates on plant air to suck sump tank contents out with in minutes. F10 1 cubic foot filter catches solids as contents enter the tank. Upgrade to the F23 Filter for more filter capacity. Change to discharge and pump out filtered coolant.

When sump cleaning is easier and faster, it will get done more often. With regular cleaning the build-up of impacted swarf and layers of scum will not occur. Regular cleaning will reduce the odor and risk of dermatitus, making for an overall cleaner and more productive work setting.

Safety Features

CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units.

  1. Pressure Regulator – controls the operating pressure (6 psi) set at factory.
  2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
  3. Rupture Disk – Shuts the unit off at 15 psi

CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.

Smart Design

Sump Shark tanks are constructed of heavy-gauge steel for durability.

The SA5 series sump cleaner has a 16″ diameter clean out door with a 2-1/2” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Carrier for hose is mounted on back.

Air operated venturi creates vacuum in the tank with a suction of 360” water (26” Hg) and pumping rates to 70 gpm. Automatic overfill protection prevents spills.

The first step in a recycling program is cleaning the sump and filtering coolant. Start now by partnering your machine tools with a CECOR Sump Shark.

SA5 series 600 gallon sump cleaner for big jobs. Sump Shark sump cleaner will help reduce machine downtime, save labor costs and eliminate mess.

  • Pump in or pump out at high rates of speed
  • Choose transport base
  • Use your existing in-plant air

Full Specs

Series:

SA5

Tank Size:

600 Gal (2,271 L)

Transport:

Custom Base

Pump:

Air-operated venturi

Suction Lift:

26" Hg (Mercury)

Standard Filter:

F10 - 1 cu.ft. (see options)

Cleanout Door:

16" diameter hinged door with a 2-1/2" drain port

Pressure Discharge:

6 PSI with safety backup valve

Min Air Requirements:

Air line of 1/2" or larger. 3/8" or larger air quick disconnect coupler. Line pressure of 60 to 120 PSI and volumetric capacity of 45 to 80 CFM)

Overfill Protection:

Automatic overfill protection, all discharge ports valved

Wheels:

N/A

Dimensions:

121" x 42" x 63"

Shipping Weight:

1,690 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SA5-600CB1
Product Name 600 Gallon Air Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

TURBO-TOC® Steam Turbine Oil Conditioning Skid - KL Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details
Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details