CECOR 600 Gallon 3-Phase Electric Sump Cleaner SE50-600CB

Description
The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177” water), the SE50-600CB1 can empty a large sump in minutes. The 5.0 cu. ft. filter captures chips and sludge. Our two-way pumping system allows you to quickly empty and filter a sump, and pump the filtered fluid back to the machine tool sump or transport it to central recycling system quickly & safely. Designed for convenience The SE50 has a 16” diameter, round clean out door flush-to-the-bottom of tank for easy cleaning. Hinged door has a 2-1/2” drain port. Unit has automatic overfill protection and all discharge ports are valved. Two safety systems are in place to over pressurization. All Sump Sharks have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered coolant back to machine tool or transport for central processing. Use coolant longer. Dispose of less. Full Specs Series: SE50 Tank Size: 600 Gal (2,271 L) Transport: CB1 Base for mounting on special transport base Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft. Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 -Hertz 60 -Phase 3 Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 67" H Shipping Weight: 2,039 lbs
Description
The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177” water), the SE50-600CB1 can empty a large sump in minutes. The 5.0 cu. ft. filter captures chips and sludge. Our two-way pumping system allows you to quickly empty and filter a sump, and pump the filtered fluid back to the machine tool sump or transport it to central recycling system quickly & safely. Designed for convenience The SE50 has a 16” diameter, round clean out door flush-to-the-bottom of tank for easy cleaning. Hinged door has a 2-1/2” drain port. Unit has automatic overfill protection and all discharge ports are valved. Two safety systems are in place to over pressurization. All Sump Sharks have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered coolant back to machine tool or transport for central processing. Use coolant longer. Dispose of less. Full Specs Series: SE50 Tank Size: 600 Gal (2,271 L) Transport: CB1 Base for mounting on special transport base Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft. Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 -Hertz 60 -Phase 3 Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 67" H Shipping Weight: 2,039 lbs

Suppliers

Company
Product
Description
Supplier Links
600 Gallon 3-Phase Electric Sump Cleaner - SE50-600CB - CECOR
Belleville, WI, USA
600 Gallon 3-Phase Electric Sump Cleaner
SE50-600CB
600 Gallon 3-Phase Electric Sump Cleaner SE50-600CB
The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177” water), the SE50-600CB1 can empty a large sump in minutes. The 5.0 cu. ft. filter captures chips and sludge. Our two-way pumping system allows you to quickly empty and filter a sump, and pump the filtered fluid back to the machine tool sump or transport it to central recycling system quickly & safely. Designed for convenience The SE50 has a 16” diameter, round clean out door flush-to-the-bottom of tank for easy cleaning. Hinged door has a 2-1/2” drain port. Unit has automatic overfill protection and all discharge ports are valved. Two safety systems are in place to over pressurization. All Sump Sharks have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered coolant back to machine tool or transport for central processing. Use coolant longer. Dispose of less. Full Specs Series: SE50 Tank Size: 600 Gal (2,271 L) Transport: CB1 Base for mounting on special transport base Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft. Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 -Hertz 60 -Phase 3 Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Dimensions: 121" L 42" W 67" H Shipping Weight: 2,039 lbs

The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177” water), the SE50-600CB1 can empty a large sump in minutes. The 5.0 cu. ft. filter captures chips and sludge. Our two-way pumping system allows you to quickly empty and filter a sump, and pump the filtered fluid back to the machine tool sump or transport it to central recycling system quickly & safely.

Designed for convenience

The SE50 has a 16” diameter, round clean out door flush-to-the-bottom of tank for easy cleaning. Hinged door has a 2-1/2” drain port. Unit has automatic overfill protection and all discharge ports are valved. Two safety systems are in place to over pressurization. All Sump Sharks have vacuum gauge for monitoring vacuum and discharge pressure.

Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge.

  • Filter separates chips and solids from fluid.
  • Pump filtered coolant back to machine tool or transport for central processing.
  • Use coolant longer. Dispose of less.

Full Specs

Series:

SE50

Tank Size:

600 Gal (2,271 L)

Transport:

CB1 Base for mounting on special transport base

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13” Hg (Mercury)

Standard Filter:

F50 - 5 cu. ft.

Clean Out Door:

16" diameter hinged door with 2-1/2" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Motor:

5 HP 3-Phase Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 -Hertz 60 -Phase 3

Hoses:

2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Dimensions:

121" L 42" W 67" H

Shipping Weight:

2,039 lbs
Supplier's Site

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SE50-600CB
Product Name 600 Gallon 3-Phase Electric Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Filtration System - KP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate and Water Removal
Application / Industry Oil / Fuel
View Details
Clarifier -  - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details