CECOR 60 Gallon Air Sump Cleaner SA5-60PL

Description
The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow easy transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in minutes. With twice the power as most wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling. Increasing costs for the purchase and disposal of coolant have made extending the life of coolant crucial to most metalworking operations. The Sump Shark is priced to be affordable to even the smallest machine shop. And the air-operated Sump Shark has no moving parts to break and is easy to operate. Safety First CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator 3. Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Quality Components We oversize the wing nuts used to secure the pot lid on top of the SA5-60PL and add a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean. The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. Fork pockets allow easy transport by fork truck. Operates on plant air supply High suction lift sucks out everything in the sump – chips, fines and fluid Same power as larger air unit, but in smaller package Full Specs Series: SA5 Tank: 60 Gal (227 L) Standard Transport: PL - Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports are valved. Air Requirements for Optimal Performance: Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two Phenolic wheels: 8" x 2", one 6" x 2" swivel caster. Dimensions: 45”L x 36”W x 57”H Shipping Weight: 350 lbs.
Datasheet
Description
The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow easy transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in minutes. With twice the power as most wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling. Increasing costs for the purchase and disposal of coolant have made extending the life of coolant crucial to most metalworking operations. The Sump Shark is priced to be affordable to even the smallest machine shop. And the air-operated Sump Shark has no moving parts to break and is easy to operate. Safety First CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator 3. Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Quality Components We oversize the wing nuts used to secure the pot lid on top of the SA5-60PL and add a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean. The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. Fork pockets allow easy transport by fork truck. Operates on plant air supply High suction lift sucks out everything in the sump – chips, fines and fluid Same power as larger air unit, but in smaller package Full Specs Series: SA5 Tank: 60 Gal (227 L) Standard Transport: PL - Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports are valved. Air Requirements for Optimal Performance: Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two Phenolic wheels: 8" x 2", one 6" x 2" swivel caster. Dimensions: 45”L x 36”W x 57”H Shipping Weight: 350 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Air Sump Cleaner - SA5-60PL - CECOR
Belleville, WI, USA
60 Gallon Air Sump Cleaner
SA5-60PL
60 Gallon Air Sump Cleaner SA5-60PL
The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow easy transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in minutes. With twice the power as most wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling. Increasing costs for the purchase and disposal of coolant have made extending the life of coolant crucial to most metalworking operations. The Sump Shark is priced to be affordable to even the smallest machine shop. And the air-operated Sump Shark has no moving parts to break and is easy to operate. Safety First CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator 3. Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing. Quality Components We oversize the wing nuts used to secure the pot lid on top of the SA5-60PL and add a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean. The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. Fork pockets allow easy transport by fork truck. Operates on plant air supply High suction lift sucks out everything in the sump – chips, fines and fluid Same power as larger air unit, but in smaller package Full Specs Series: SA5 Tank: 60 Gal (227 L) Standard Transport: PL - Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve Overfill Prevention: Automatic overfill protection, all discharge ports are valved. Air Requirements for Optimal Performance: Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM Hose: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels Two Phenolic wheels: 8" x 2", one 6" x 2" swivel caster. Dimensions: 45”L x 36”W x 57”H Shipping Weight: 350 lbs.

The 60-gallon Sump Shark sump cleaner was designed for cleaning smaller machine tool sumps in shops with limited space. The Shark’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. The SA5-60PL is easily pushed by one person. Fork pockets allow easy transport by fork truck.

Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in minutes. With twice the power as most wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling.

Increasing costs for the purchase and disposal of coolant have made extending the life of coolant crucial to most metalworking operations. The Sump Shark is priced to be affordable to even the smallest machine shop. And the air-operated Sump Shark has no moving parts to break and is easy to operate.

Safety First
CECOR is the only sump cleaner to offer a three-step system to prevent overpressurization for air units.

1. Pressure Regulator – controls the operating pressure (6 psi) set at factory.
2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator
3. Rupture Disk – Shuts the unit off at 15 psi

CECOR units come with a pressure gauge. Many other sump cleaners don’t. We believe it’s important to understand what is going on inside the tank and how your Sump Shark is performing.

Quality Components

We oversize the wing nuts used to secure the pot lid on top of the SA5-60PL and add a thick 1/2 inch gasket for added safety and durability. The round tank is easier to clean (no corners where dirt is trapped). The 1-1/2” clean out port makes it easy to clean.

The SA5-60PL Sump Shark sump cleaner’s vertical design allows it to squeeze into tight spots, through crowded aisles and around corners. Fork pockets allow easy transport by fork truck.

  • Operates on plant air supply
  • High suction lift sucks out everything in the sump – chips, fines and fluid
  • Same power as larger air unit, but in smaller package

Full Specs

Series:

SA5

Tank:

60 Gal (227 L)

Standard Transport:

PL - Push/lift

Pump:

Air-operated Venturi

Suction Lift:

26" Hg (Mercury) or 350" (9 meters) water

Standard Filter:

F10 - 1 cu. ft. standard (see options for other sizes)

Cleanout Port

2-1/2" drain port in bottom of tank for easy clean-out

Pressure Discharge:

6 PSI with safety backup valve

Overfill Prevention:

Automatic overfill protection, all discharge ports are valved.

Air Requirements for Optimal Performance:

Air runs of 3/4" or larger and verticals (drops) of 3/8" or more. Line pressure of 75 to 120 PSI and volumetric capacity of 53 to 80 CFM

Hose:

1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Wheels

Two Phenolic wheels: 8" x 2", one 6" x 2" swivel caster.

Dimensions:

45”L x 36”W x 57”H

Shipping Weight:

350 lbs.
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SA5-60PL
Product Name 60 Gallon Air Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Coalescing Vessel - 851E - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Coalescer
Application / Industry Oil / Fuel
View Details
Variable Inlet / Outlet Grit Removal System - PISTA® VIO™ - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details