CECOR 175 Gallon Propane Sump Cleaner SP50-175PT

Description
Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of minutes. CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered coolant back to machine tool or transport for batch processing. Large capacity filter holds five cubic feet of solids. Twenty-horsepower propane engine powers lobe type, positive displacement pump to generate suction to 13” Hg (Mercury) with a pumping rate up to 110 gpm. Efficient overhead cam and valve design, and pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick sludge from the sump, as well as puddles of the floor. Power source is contained on the unit – no hoses or cords needed. Extra-power, high-performing sump cleaner F50 Filter (5 cu. ft.) standard Standard PT transport base – one person can push easily or use pintle-eye tow bar Full Specs Series: SP50 Tank Size 175 Gal (662 L) Standard Transport: Push/Tow (PT) - Push bar and tow hitch (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft Filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: (2) 12" x 3" Poly wheels (1) 8" x 3" poly caster Dimensions: 80" L 34" W 63" H Shipping Weight: 1,268 lbs
Datasheet
Description
Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of minutes. CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered coolant back to machine tool or transport for batch processing. Large capacity filter holds five cubic feet of solids. Twenty-horsepower propane engine powers lobe type, positive displacement pump to generate suction to 13” Hg (Mercury) with a pumping rate up to 110 gpm. Efficient overhead cam and valve design, and pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick sludge from the sump, as well as puddles of the floor. Power source is contained on the unit – no hoses or cords needed. Extra-power, high-performing sump cleaner F50 Filter (5 cu. ft.) standard Standard PT transport base – one person can push easily or use pintle-eye tow bar Full Specs Series: SP50 Tank Size 175 Gal (662 L) Standard Transport: Push/Tow (PT) - Push bar and tow hitch (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft Filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: (2) 12" x 3" Poly wheels (1) 8" x 3" poly caster Dimensions: 80" L 34" W 63" H Shipping Weight: 1,268 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
175 Gallon Propane Sump Cleaner - SP50-175PT - CECOR
Belleville, WI, USA
175 Gallon Propane Sump Cleaner
SP50-175PT
175 Gallon Propane Sump Cleaner SP50-175PT
Propane Power – no need for electrical outlets or air drops. Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of minutes. CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered coolant back to machine tool or transport for batch processing. Large capacity filter holds five cubic feet of solids. Twenty-horsepower propane engine powers lobe type, positive displacement pump to generate suction to 13” Hg (Mercury) with a pumping rate up to 110 gpm. Efficient overhead cam and valve design, and pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick sludge from the sump, as well as puddles of the floor. Power source is contained on the unit – no hoses or cords needed. Extra-power, high-performing sump cleaner F50 Filter (5 cu. ft.) standard Standard PT transport base – one person can push easily or use pintle-eye tow bar Full Specs Series: SP50 Tank Size 175 Gal (662 L) Standard Transport: Push/Tow (PT) - Push bar and tow hitch (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft Filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: (2) 12" x 3" Poly wheels (1) 8" x 3" poly caster Dimensions: 80" L 34" W 63" H Shipping Weight: 1,268 lbs

Propane Power – no need for electrical outlets or air drops.

Cleaning a sump today no longer means shutting down the machine for a half a day while someone bails the slimy coolant from the sump with a bucket. Sump cleaning today, using a high-vacuum sump cleaner, can be done in a matter of minutes.

CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates solids from the coolant. Pump filtered coolant back to machine tool or transport for batch processing. Large capacity filter holds five cubic feet of solids.

Twenty-horsepower propane engine powers lobe type, positive displacement pump to generate suction to 13” Hg (Mercury) with a pumping rate up to 110 gpm. Efficient overhead cam and valve design, and pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts.

CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick sludge from the sump, as well as puddles of the floor. Power source is contained on the unit – no hoses or cords needed.

  • Extra-power, high-performing sump cleaner
  • F50 Filter (5 cu. ft.) standard
  • Standard PT transport base – one person can push easily or use pintle-eye tow bar

Full Specs

Series:

SP50

Tank Size

175 Gal (662 L)

Standard Transport:

Push/Tow (PT) - Push bar and tow hitch (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13” Hg (Mercury)

Standard Filter:

F50 - 5 cu. ft Filter

Cleanout Door:

8"x10" door with 1-1/4" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Engine:

20 HP Propane Engine

Hoses:

2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Wheels:

(2) 12" x 3" Poly wheels (1) 8" x 3" poly caster

Dimensions:

80" L 34" W 63" H

Shipping Weight:

1,268 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Filtration Equipment
Product Number SP50-175PT
Product Name 175 Gallon Propane Sump Cleaner
Equipment Type Suction Clarifier
Unlock Full Specs
to access all available technical data

Similar Products

Critical Fuel Particulate Vessel - CFF Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details
Variable Inlet / Outlet Grit Removal System - PISTA® VIO™ - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details