SWAN Analytical USA, INC. Swansensor Oxytrace SC A-87.212.012

Description
Including 50ml filling solution, 3 spare membranes and sealing screw with O-Ring.
Description
Including 50ml filling solution, 3 spare membranes and sealing screw with O-Ring.

Suppliers

Company
Product
Description
Supplier Links
Swansensor Oxytrace SC - A-87.212.012 - SWAN Analytical USA, INC.
Wheeling, IL, USA
Swansensor Oxytrace SC
A-87.212.012
Swansensor Oxytrace SC A-87.212.012
Including 50ml filling solution, 3 spare membranes and sealing screw with O-Ring.

Including 50ml filling solution, 3 spare membranes and sealing screw with O-Ring.

Supplier's Site

Technical Specifications

  SWAN Analytical USA, INC.
Product Category Dissolved Oxygen Sensors
Product Number A-87.212.012
Product Name Swansensor Oxytrace SC
Mounting In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

OXYFERM FDA ARC 225 - 243102 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0100 to 40 ppm
Response Time 60 seconds
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
Dissolved Oxygen Probe - CS511-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Cell Type Galvanic
Oxygen Range 0.5000 to 20 ppm
Accuracy 2 % FS
View Details