HUBER+SUHNER AG Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Features RF power handling and performance The RFEX is designed to handle the required high power levels at lowest possible losses. Additional heat generation in transitions can be avoided, and...
Features Operating range at up to 50 Gbps/50 GHz Standard absolute phase matching down to ± 2 ps Highest density – lowest loss Slide-on mounting – no threading Highly flexible...
"Real" 75 ohm BNC connectors are suitable for applications up to 3 GHz, contrary to the conventional 75 ohm BNC connector types, which are applicable up to 1 GHz only.
High power capability and low losses The very high power capability and the very low losses make waveguides the perfect RF-Energy transmission method. Dielectric loaded waveguides keep these properties, supporting...
AS12 contacts are fully compatible with MIL-C-39029/102 and /103 designs but have been internally redesigned to provide exceptional RF performance from DC to 12.4 GHz. 50 ohm AS12 size 12...
AS16 contacts are fully compatible with MIL-C-39029/102 and /103 designs but have been internally redesigned to provide exceptional RF performance from DC to 2 GHz. The AS16 contact is a...
Besides the outstanding characteristics of the quick-lock connector QN, this advanced version has some extra features. The coupling mechanism is completely waterproof and not only the RF signal path, thus...
HUBER+SUHNER BMA blind mate connectors open up special dimensions in microwave applications up to 18 GHz. HUBER+SUHNER offers a range of connectors for fixed as well as floating configurations with...
HUBER+SUHNER BNC 50 ohm features a two stud bayonet coupling mechanism, which is particularly useful for frequently coupled and uncoupled RF connections with frequencies up to 4 GHz.
HUBER+SUHNER BNC 75 ohm features a two stud bayonet coupling mechanism which is particularly useful for frequently coupled and uncoupled RF connections. At frequencies up to 1 GHz the small...
HUBER+SUHNER BNO twin connectors are two pin bayonet coupled (same bayonet locking mechanism as BNC) connectors for use with balanced twin-conductor cables with 75 ohm to 130 ohm impedance. They...
HUBER+SUHNER BNT triaxial connectors are RF connectors with a bayonet coupling mechanism and three concentric contacts (inner conductor, inner screen and outer screen) for triaxial cables. HUBER+SUHNER BNT connectors are...
HUBER+SUHNER C connectors are medium size RF connectors with two-stud bayonet mechanism which allows quick and easy coupling and decoupling. The C connectors provide 50 ohm impedance and the frequency...
HUBER+SUHNER Contact-bridge is a fully integrated horizontal board-to-board connection. The product consists of a centre pin (sheet metal) and the dielectric (plastic molded). The Contact-bridge is assembled into a based...
HUBER+SUHNER ECO BMA is an alternative, cost effective and reliable blind mate solution with brass body material and SUCOPLATE® surface plating for applications up to 12.4 GHz. ECO BMA connectors...
HUBER+SUHNER MBX connectors are especially developed for board-to-board and board-to-module RF interconnections. The mechanical design is outstanding, allowing the MBX to cope with mechanical misalignment in radial and axial directions...
HUBER+SUHNER MCX subminiature snap-on connectors offer an excellent blend of size,weight, durability and performance for applications such as mobile and fixed telecommunications, in GPS applications and in test and measurement...
HUBER+SUHNER MFBX and eMFBX connectors are especially developed for high-volume PCB-to-PCB applications. MFBX / eMFBX connectors are tailor-made solutions for medium axial and radial misalignments requirements at frequencies up to...
HUBER+SUHNER MMBX connectors are especially developed for board-to-board and board-to-module RF interconnections. Along with MBX the board-to-board portfolio of HUBER+SUHNER provides highest flexibility for today´s and future radio module applications.
HUBER+SUHNER MMCX connectors are intended for use in applications where the smallest dimensions have to be achieved. These connectors can be used in applications from DC to 6 GHz. The...
HUBER+SUHNER N connectors are available with 50 ohm and 75 ohm impedance. The frequency range extends to 18 GHz, depending on the connector and cable type. The screw-type coupling mechanism...
HUBER+SUHNER PC 1.85 connectors are precision connectors for use in microwave applications up to 65 GHz. The connectors features best electrical performance, excellent mechanical stability as well as extreme reliability.
HUBER+SUHNER PC 3.5 connectors are precision connectors for use in microwave applications up to 26.5 GHz. They are especially suitable for use with semi-rigid cables and microwave components. They are...
HUBER+SUHNER QMA coaxial connectors are in accordance with QLF standard and available with 50 ohm impedance. The frequency range extends to 18 GHz, depending on the connector and cable type.
HUBER+SUHNER QN coaxial connectors are available with 50 ohm impedance. The frequency range extends to 11 GHz, depending on the connector and cable type, however most of the QN connectors...
HUBER+SUHNER SK connectors are precision connectors for microwave applications up to 40 GHz. They are intermateable with series SMA and PC 3.5. They have a high mechanical stability and an...
HUBER+SUHNER SMA connectors are precision connectors for microwave applications up to 18 GHz. The extended frequency version operates with excellent return loss performances up to 26.5 GHz. There is a...
HUBER+SUHNER SMB subminiature connectors are suitable for applications from DC up to 4 GHz. The SMB snap-on mechanism provides a fast and reliable connection for applications with high packing density.
HUBER+SUHNER SMC subminiature connector series is based on the same design as the SMB and SMS series. Due to its screw-on coupling mechanism, the HUBER+SUHNER SMC subminiature connectors are suitable...
HUBER+SUHNER SMP connectors provide a robust, proven and fully compatible plug-in solution for applications up to 40 GHz. SMP connectors have been MIL-SPEC qualified for defense and space flight hardware.
HUBER+SUHNER SMPM connectors offer unrivalled miniaturisation and performance for RF applications up to 65 GHz. SMPM connectors are MIL-SPEC qualified for defense and space flight applications. Along with the unique...
HUBER+SUHNER TNC connectors are threaded RF connectors applicable from DC up to 11 GHz. The threaded coupling mechanism improves control over the interface dimensions and allows them to be used...
HUBER+SUHNER VITA 67 is the first true high density and high performance 65 GHz coaxial interconnect system on the market. Incorporating the solderless Minibend bend-to-the-end technology tightest bending radius (1.5...
NEX10 interface offers very low PIM performance together with a robust design and small size. Another key feature of NEX10 is the separation of electrical contact from mechanical contact area,...
QLA 00 series contains connectors with a quick latch coupling mechanism: connection is achieved by simply pushing the plug into the jack. Three latching springs automatically engage, thereby securing the...
QMA eXtreme is the advanced version of the waterproof QMA, combining the quick-lock mechanism and waterproof properties also in rough environmental conditions. The coupling mechanism is completely waterproof and not...
SMPM-T is the smallest threaded open source connector on the market. Its unique and innovative combination of a MIL-STD-348 SMPM female interface connector together with a retractable threaded nut provides...
The snap-on connector family MMPX is the most ideal coaxial-to-PCB system solution for operating frequencies up to 65 GHz (80 GHz) and data rates up to 80 Gbps. The comprehensive...
Together with the standard MBX, the new MBX 2nd generation is the first choice in board-to-board connections. The MBX 2nd generation board-to-board connection comes along with the well-known and outstanding...
UHF connectors do not have defined impedance. They are intended for applications up to 200 MHz where mechanically robust connectors are required. They are mateable with 4 mm banana plugs.
Within the internationally standardised TNC mating face dimensions a perfect 75 ohm characteristic impedance cannot be realised. However, at frequencies up to 1 GHz the small impedance deviation is negligible...

<< Prev