HUBER+SUHNER AG RF Adapters - In Series 9096.17.0601

Description
RF Adapters - In Series
Datasheet
Description
RF Adapters - In Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 9096.17.0601 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
9096.17.0601
RF Adapters - In Series 9096.17.0601
RF Adapters - In Series

RF Adapters - In Series

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 9096.17.0601
Product Name RF Adapters - In Series
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 5463052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details