HUBER+SUHNER AG RF Adapters - In Series 9077.41.0016

Description
RF Adapters - In Series HV DC Block, 716 plug (m) - 716 jack (f), 4kV
Datasheet
Description
RF Adapters - In Series HV DC Block, 716 plug (m) - 716 jack (f), 4kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - 9077.41.0016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
9077.41.0016
RF Adapters - In Series 9077.41.0016
RF Adapters - In Series HV DC Block, 716 plug (m) - 716 jack (f), 4kV

RF Adapters - In Series HV DC Block, 716 plug (m) - 716 jack (f), 4kV

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 9077.41.0016
Product Name RF Adapters - In Series
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 12.500 GHz
View Details
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details