HUBER+SUHNER AG Precision Multicoax Connectors MXP50

Description
Features Operating range at up to 50 Gbps/50 GHz Standard absolute phase matching down to ± 2 ps Highest density – lowest loss Slide-on mounting – no threading Highly flexible and ultra-stable Multiflex cable Extensive technical support
Datasheet
Description
Features Operating range at up to 50 Gbps/50 GHz Standard absolute phase matching down to ± 2 ps Highest density – lowest loss Slide-on mounting – no threading Highly flexible and ultra-stable Multiflex cable Extensive technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Multicoax Connectors - MXP50 - HUBER+SUHNER AG
Herisau, Switzerland
Precision Multicoax Connectors
MXP50
Precision Multicoax Connectors MXP50
Features Operating range at up to 50 Gbps/50 GHz Standard absolute phase matching down to ± 2 ps Highest density – lowest loss Slide-on mounting – no threading Highly flexible and ultra-stable Multiflex cable Extensive technical support

Features

  • Operating range at up to 50 Gbps/50 GHz
  • Standard absolute phase matching down to ± 2 ps
  • Highest density – lowest loss
  • Slide-on mounting – no threading
  • Highly flexible and ultra-stable Multiflex cable
  • Extensive technical support
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category RF and Microwave Connectors
Product Number MXP50
Product Name Precision Multicoax Connectors
Frequency 50.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051869-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
5 suppliers
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details