HUBER+SUHNER C connectors are medium size RF connectors with two-stud bayonet mechanism which allows quick and easy coupling and decoupling. The C connectors provide 50 ohm impedance and the frequency range (connector interface) is specified for applications up to 11 GHz.
| HUBER+SUHNER AG | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | C |
| Product Name | Mid Size Connectors |
| Connector Type | Type C |