ZTS Technologies Co., Ltd 2.4mm to 3.5mm Between Series Coaxial Adapters 2.4-3.5-26.5XX

Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet
Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm to 3.5mm Between Series Coaxial Adapters - 2.4-3.5-26.5XX - ZTS Technologies Co., Ltd
Shenzhen, China
2.4mm to 3.5mm Between Series Coaxial Adapters
2.4-3.5-26.5XX
2.4mm to 3.5mm Between Series Coaxial Adapters 2.4-3.5-26.5XX
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Adapters
Product Number 2.4-3.5-26.5XX
Product Name 2.4mm to 3.5mm Between Series Coaxial Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details