ZTS Technologies Co., Ltd WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange ZAWR229NRA

Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

Suppliers

Company
Product
Description
Supplier Links
WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange - ZAWR229NRA - ZTS Technologies Co., Ltd
Shenzhen, China
WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange
ZAWR229NRA
WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange ZAWR229NRA
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWR229NRA
Product Name WR229 to N Female Waveguide Coaxial Adapter from 3.22 to 4.9GHz With UDR40 Flange
Adapter Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
Maximum Input Power 34.77 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
WR159 to SMA Female Waveguide Coaxial Adapter from 4.64 to 7.05GHz With UDR58 Flange - ZAWR159SEA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type SMA
Material Aluminum
Frequency Range 4640.0 to 7050.0 MHz
View Details