ZTS Technologies Co., Ltd 2.92mm to SMP Between Series Coaxial Adapters 2.92-SMP-40XX

Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet
Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm to SMP Between Series Coaxial Adapters - 2.92-SMP-40XX - ZTS Technologies Co., Ltd
Shenzhen, China
2.92mm to SMP Between Series Coaxial Adapters
2.92-SMP-40XX
2.92mm to SMP Between Series Coaxial Adapters 2.92-SMP-40XX
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Adapters
Product Number 2.92-SMP-40XX
Product Name 2.92mm to SMP Between Series Coaxial Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details