ZTS Technologies Co., Ltd 2.92mm to SSMP Between Series Coaxial Adapters 2.92-SSMP-40XX

Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.92-SSMP-40XX is a coaxial adapter designed to connect 2.92mm female connectors to SSMP female connectors. It operates with a nominal impedance of 50 ohms and supports a frequency range from DC to 40 GHz. The adapter features a maximum voltage standing wave ratio (V.S.W.R) of 1.20, ensuring efficient signal transmission. It is rated for a mating cycle of up to 5000 times, indicating high durability. The construction includes a stainless steel body with passivation and gold-plated beryllium copper components, providing both strength and conductivity. The center pin is made of beryllium with gold plating, while the dielectric materials used are PEI and PTFE, which contribute to the adapter's performance across its specified frequency range. The operating temperature range is from -55°C to 165°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 2.92-SSMP-40XX is a coaxial adapter designed to connect 2.92mm female connectors to SSMP female connectors. It operates with a nominal impedance of 50 ohms and supports a frequency range from DC to 40 GHz. The adapter features a maximum voltage standing wave ratio (V.S.W.R) of 1.20, ensuring efficient signal transmission. It is rated for a mating cycle of up to 5000 times, indicating high durability. The construction includes a stainless steel body with passivation and gold-plated beryllium copper components, providing both strength and conductivity. The center pin is made of beryllium with gold plating, while the dielectric materials used are PEI and PTFE, which contribute to the adapter's performance across its specified frequency range. The operating temperature range is from -55°C to 165°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
2.92mm to SSMP Between Series Coaxial Adapters - 2.92-SSMP-40XX - ZTS Technologies Co., Ltd
Shenzhen, China
2.92mm to SSMP Between Series Coaxial Adapters
2.92-SSMP-40XX
2.92mm to SSMP Between Series Coaxial Adapters 2.92-SSMP-40XX
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Adapters
Product Number 2.92-SSMP-40XX
Product Name 2.92mm to SSMP Between Series Coaxial Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details