ZTS Technologies Co., Ltd 2.4mm to SMA Between Series Coaxial Adapters 2.4-SMA-27XX

Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet
Description
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm to SMA Between Series Coaxial Adapters - 2.4-SMA-27XX - ZTS Technologies Co., Ltd
Shenzhen, China
2.4mm to SMA Between Series Coaxial Adapters
2.4-SMA-27XX
2.4mm to SMA Between Series Coaxial Adapters 2.4-SMA-27XX
ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent VSWR, high reliability, frequency up to 67GHz.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Adapters
Product Number 2.4-SMA-27XX
Product Name 2.4mm to SMA Between Series Coaxial Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details