ZTS Technologies Co., Ltd WR510 to N Female Waveguide Coaxial Adapter from 1.45 to 2.2GHz With UDR18 Flange ZAWR510NEA

Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet
Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR510 to N Female Waveguide Coaxial Adapter from 1.45 to 2.2GHz With UDR18 Flange - ZAWR510NEA - ZTS Technologies Co., Ltd
Shenzhen, China
WR510 to N Female Waveguide Coaxial Adapter from 1.45 to 2.2GHz With UDR18 Flange
ZAWR510NEA
WR510 to N Female Waveguide Coaxial Adapter from 1.45 to 2.2GHz With UDR18 Flange ZAWR510NEA
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWR510NEA
Product Name WR510 to N Female Waveguide Coaxial Adapter from 1.45 to 2.2GHz With UDR18 Flange
Adapter Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR28 to 2.92mm Waveguide Coaxial Adapter from 26.3 to 40GHz With UBR320 Flange - ZAWR28QKRC - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type 2.92mm
Material Cu
Frequency Range 26300.0 to 40000.0 MHz
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details