ZTS Technologies Co., Ltd WR62 to N Female Waveguide Coaxial Adapter from 12.4 to 18GHz With UBR140 Flange ZAWR62NRA

Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet
Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR62 to N Female Waveguide Coaxial Adapter from 12.4 to 18GHz With UBR140 Flange - ZAWR62NRA - ZTS Technologies Co., Ltd
Shenzhen, China
WR62 to N Female Waveguide Coaxial Adapter from 12.4 to 18GHz With UBR140 Flange
ZAWR62NRA
WR62 to N Female Waveguide Coaxial Adapter from 12.4 to 18GHz With UBR140 Flange ZAWR62NRA
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWR62NRA
Product Name WR62 to N Female Waveguide Coaxial Adapter from 12.4 to 18GHz With UBR140 Flange
Adapter Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz - WR28-KFR+ - Mini-Circuits
Specs
Adapter Connector Type 2.92mm
Material Aluminum
Frequency Range 40000.0 MHz
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
Specs
Adapter Connector Type Type N
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details