Wiesemann & Theis GmbH W&T 13631, PCI Express, 2x RS232/422/485 13631

Description
W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces 1x 32-bit PCI bus Galvanic isolation between the ports Isolation voltage 1kV DC Management and connectivity: UART with 128-byte FIFO and DMA capability for relieving the CPU Compact "x1" plug-in card for any PCI Express slots Compatible with PCI Express Standard 1.1 and PCI Power Management Standard 1.2 Includes drivers for Windows 9x/NT4.0/2000/XP/200 3/Vista/2008/7/2008R 2/8.1/2012R2/10/2016 and Linux Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces 1x 32-bit PCI bus Galvanic isolation between the ports Isolation voltage 1kV DC Management and connectivity: UART with 128-byte FIFO and DMA capability for relieving the CPU Compact "x1" plug-in card for any PCI Express slots Compatible with PCI Express Standard 1.1 and PCI Power Management Standard 1.2 Includes drivers for Windows 9x/NT4.0/2000/XP/200 3/Vista/2008/7/2008R 2/8.1/2012R2/10/2016 and Linux Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 13631, PCI Express, 2x RS232/422/485 - 17822 - TOP-electronics USA
Tucson, AZ, United States
W&T 13631, PCI Express, 2x RS232/422/485
17822
W&T 13631, PCI Express, 2x RS232/422/485 17822
W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x RS232/RS422/RS485 interfaces 1x 32-bit PCI bus Galvanic isolation between the ports Isolation voltage 1kV DC Management and connectivity: UART with 128-byte FIFO and DMA capability for relieving the CPU Compact "x1" plug-in card for any PCI Express slots Compatible with PCI Express Standard 1.1 and PCI Power Management Standard 1.2 Includes drivers for Windows 9x/NT4.0/2000/XP/200 3/Vista/2008/7/2008R 2/8.1/2012R2/10/2016 and Linux Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 13631, PCI Express, 2x RS232/422/485

Two additional serial ports on the PC

The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation.

Interfaces:

  • 2x RS232/RS422/RS485 interfaces
  • 1x 32-bit PCI bus
  • Galvanic isolation between the ports
    • Isolation voltage 1kV DC

Management and connectivity:

  • UART with 128-byte FIFO and DMA capability for relieving the CPU
  • Compact "x1" plug-in card for any PCI Express slots
  • Compatible with PCI Express Standard 1.1 and PCI Power Management Standard 1.2
  • Includes drivers for Windows 9x/NT4.0/2000/XP/2003/Vista/2008/7/2008R2/8.1/2012R2/10/2016 and Linux

Standards & more

  • Conforms to standards both in office and industrial environments:
    • High noise resistance for industrial environments
    • Low noise emission for residential and business areas
  • 5 year guarantee
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category PCI Products
Product Number 17822
Product Name W&T 13631, PCI Express, 2x RS232/422/485
Technology PCI; PCI-X
Unlock Full Specs
to access all available technical data

Similar Products

CAN-AC PCI -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
MIL-STD-1553 Eight-Channel Compact PCI Board - BRD1553cPCI-STD-8 - Sealevel Systems, Inc.
Specs
Technology PCI
Number of Ports 8
Standard Type Memory Module
View Details
4 Slot -  - Magma
Specs
Technology PCI
Form Factor Full
PCI Data Bus 32Bit
View Details