MultiDimension Technology Co., Ltd. Dual-axis TMR Angle Sensor TMR3005

Description
Description TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as 65% of the supply voltage, thereby eliminating many external signal amplifying and processing circuit needed in the applications. The voltage signal output by the two axes of the chip has a sine and cosine relationship with the angle of the magnetic field, when a magnet is placed above the TMR3005 chip to provide an operating magnetic field parallel to the surface of the chip in general angle sensor application. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This high performance TMR3005 angle sensor is available in packaging form factors of compact LGA8L (3mm × 3mm × 0.75mm). LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Dual-Axis 360° angle measurement Low power consumption Compatible with wide rang of supply voltages Large air gap tolerance Excellent thermal stability Compact LGA package RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
Description
Description TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as 65% of the supply voltage, thereby eliminating many external signal amplifying and processing circuit needed in the applications. The voltage signal output by the two axes of the chip has a sine and cosine relationship with the angle of the magnetic field, when a magnet is placed above the TMR3005 chip to provide an operating magnetic field parallel to the surface of the chip in general angle sensor application. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This high performance TMR3005 angle sensor is available in packaging form factors of compact LGA8L (3mm × 3mm × 0.75mm). LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Dual-Axis 360° angle measurement Low power consumption Compatible with wide rang of supply voltages Large air gap tolerance Excellent thermal stability Compact LGA package RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Suppliers

Company
Product
Description
Supplier Links
Dual-axis TMR Angle Sensor - TMR3005 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Dual-axis TMR Angle Sensor
TMR3005
Dual-axis TMR Angle Sensor TMR3005
Description TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as 65% of the supply voltage, thereby eliminating many external signal amplifying and processing circuit needed in the applications. The voltage signal output by the two axes of the chip has a sine and cosine relationship with the angle of the magnetic field, when a magnet is placed above the TMR3005 chip to provide an operating magnetic field parallel to the surface of the chip in general angle sensor application. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This high performance TMR3005 angle sensor is available in packaging form factors of compact LGA8L (3mm × 3mm × 0.75mm). LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Dual-Axis 360° angle measurement Low power consumption Compatible with wide rang of supply voltages Large air gap tolerance Excellent thermal stability Compact LGA package RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Description

TMR3005 angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements to produce a best-in-class peak-to-peak output signal as large as 65% of the supply voltage, thereby eliminating many external signal amplifying and processing circuit needed in the applications. The voltage signal output by the two axes of the chip has a sine and cosine relationship with the angle of the magnetic field, when a magnet is placed above the TMR3005 chip to provide an operating magnetic field parallel to the surface of the chip in general angle sensor application. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This high performance TMR3005 angle sensor is available in packaging form factors of compact LGA8L (3mm × 3mm × 0.75mm).

LGA8L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Large output signal without amplification
Dual-Axis 360° angle measurement Low power consumption
Compatible with wide rang of supply voltages Large air gap tolerance
Excellent thermal stability Compact LGA package
RoHS & REACH compliant

Applications


Rotary position sensors Rotary encoders
Contactless potentiometers Valve position sensors
Knob position sensors

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number TMR3005
Product Name Dual-axis TMR Angle Sensor
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details
3202-3705 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 1080 to 3600 degrees
Classification Sensor Element/Chip
View Details
Digital Position Indicator, Style A / Right Rotation - SDP-04 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details