MultiDimension Technology Co., Ltd. High Performance Automotive TMR Angle Sensor TMR3022

Description
Description The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge structures that separately output SIN single-ended voltage and COS single-ended voltage. The Wheatstone bridge structure of the TMR effectively compensates for the sensor’s temperature drift. A magnet is placed above the TMR3022 to provide a working magnetic field parallel to the surface of the chip. When the magnet rotates, the chip outputs a voltage signal that is a sine and cosine related to the angle of the magnetic field. The redundant design of the TMR3022 improves the robustness of the application system. The TMR3022 achieves very low angle error when the magnetic field is maintained within the range of within 200 Gs to 800 Gs. The sensor is available in the TSSOP8 package. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Wide range supply voltage Two sets of redundant SIN/COS single-ended voltage outputs Excellent temperature stability Excellent resistance to external magnetic field interference Single-chip redundancy with 4 half-bridges Compliant with the AEC-Q100 standard for automotive RoHS and REACH compliant Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor
Description
Description The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge structures that separately output SIN single-ended voltage and COS single-ended voltage. The Wheatstone bridge structure of the TMR effectively compensates for the sensor’s temperature drift. A magnet is placed above the TMR3022 to provide a working magnetic field parallel to the surface of the chip. When the magnet rotates, the chip outputs a voltage signal that is a sine and cosine related to the angle of the magnetic field. The redundant design of the TMR3022 improves the robustness of the application system. The TMR3022 achieves very low angle error when the magnetic field is maintained within the range of within 200 Gs to 800 Gs. The sensor is available in the TSSOP8 package. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Wide range supply voltage Two sets of redundant SIN/COS single-ended voltage outputs Excellent temperature stability Excellent resistance to external magnetic field interference Single-chip redundancy with 4 half-bridges Compliant with the AEC-Q100 standard for automotive RoHS and REACH compliant Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor

Suppliers

Company
Product
Description
Supplier Links
High Performance Automotive TMR Angle Sensor - TMR3022 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Performance Automotive TMR Angle Sensor
TMR3022
High Performance Automotive TMR Angle Sensor TMR3022
Description The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge structures that separately output SIN single-ended voltage and COS single-ended voltage. The Wheatstone bridge structure of the TMR effectively compensates for the sensor’s temperature drift. A magnet is placed above the TMR3022 to provide a working magnetic field parallel to the surface of the chip. When the magnet rotates, the chip outputs a voltage signal that is a sine and cosine related to the angle of the magnetic field. The redundant design of the TMR3022 improves the robustness of the application system. The TMR3022 achieves very low angle error when the magnetic field is maintained within the range of within 200 Gs to 800 Gs. The sensor is available in the TSSOP8 package. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Wide range supply voltage Two sets of redundant SIN/COS single-ended voltage outputs Excellent temperature stability Excellent resistance to external magnetic field interference Single-chip redundancy with 4 half-bridges Compliant with the AEC-Q100 standard for automotive RoHS and REACH compliant Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor

Description

The TMR3022 angle sensor is designed with two sets of redundant Wheatstone bridge structures, each consisting of four high-sensitivity tunneling magnetoresistance (TMR) sensor elements, forming two sets of half-bridge structures that separately output SIN single-ended voltage and COS single-ended voltage. The Wheatstone bridge structure of the TMR effectively compensates for the sensor’s temperature drift.

A magnet is placed above the TMR3022 to provide a working magnetic field parallel to the surface of the chip. When the magnet rotates, the chip outputs a voltage signal that is a sine and cosine related to the angle of the magnetic field.

The redundant design of the TMR3022 improves the robustness of the application system. The TMR3022 achieves very low angle error when the magnetic field is maintained within the range of within 200 Gs to 800 Gs. The sensor is available in the TSSOP8 package.

TSSOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology Wide range supply voltage
Two sets of redundant SIN/COS single-ended voltage outputs Excellent temperature stability
Excellent resistance to external magnetic field interference Single-chip redundancy with 4 half-bridges
Compliant with the AEC-Q100 standard for automotive RoHS and REACH compliant

Applications


Absolute angle sensor Steering wheel angle sensor
Electric power steering motor shaft angle sensor Pedal position sensor
Throttle position sensor

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number TMR3022
Product Name High Performance Automotive TMR Angle Sensor
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Crankshaft Position Sensor IC with Speed and Direction Output - A1696PKH - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Digital Position Indicator - SDP-02 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Sensor box - SRAP-M-CA1-270-1-A-T2P20 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
1222-1822 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 320 to 350 degrees
Classification Sensor Element/Chip
View Details