MultiDimension Technology Co., Ltd. Automotive Digital TMR Magnetic Angle Sensor TMR3366

Description
Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling magnetoresistance (TMR) sensor and a signal processing ASIC, providing a rich set of working parameter configurations and various output interfaces for customers to choose from. The TMR3366 provides three output modes: analog, PWM, and SENT (supports enhanced protocol). It can achieve the best absolute position angle detection performance when the magnetic field is in the range of 200 Gs to 800 Gs. The sensor has a built-in self-diagnostic and alarm function, providing safety assurances. The TMR3366 features a built-in 5-point/17-point non-linear calibration function, which is simple to operate, allowing customers to easily compensate for non-linear errors caused by mounting. It also supports programmable angle measurement range functions to meet customer needs. The sensor supports a one-wire communication protocol (OWI). The TMR3366 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Adaptable supply voltage: 4.5 V to 18 V Supply current down to 10 mA Supports reverse pin voltage protection Supports one-wire communication protocol (OWI) Output modes: SENT / PWM / Analog Programmable angle measurement range Built-in self-diagnosis and alarm function Operating temperature range: -40°C to 160°C Built-in EEPROM, over 10,000 write cycles Excellent resistance to environmental magnetic fields AEC-Q100 compliant Piecewise linear calibration mode: 5-point or 17-point calibration RoHS and REACH compliant Applications Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
Description
Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling magnetoresistance (TMR) sensor and a signal processing ASIC, providing a rich set of working parameter configurations and various output interfaces for customers to choose from. The TMR3366 provides three output modes: analog, PWM, and SENT (supports enhanced protocol). It can achieve the best absolute position angle detection performance when the magnetic field is in the range of 200 Gs to 800 Gs. The sensor has a built-in self-diagnostic and alarm function, providing safety assurances. The TMR3366 features a built-in 5-point/17-point non-linear calibration function, which is simple to operate, allowing customers to easily compensate for non-linear errors caused by mounting. It also supports programmable angle measurement range functions to meet customer needs. The sensor supports a one-wire communication protocol (OWI). The TMR3366 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Adaptable supply voltage: 4.5 V to 18 V Supply current down to 10 mA Supports reverse pin voltage protection Supports one-wire communication protocol (OWI) Output modes: SENT / PWM / Analog Programmable angle measurement range Built-in self-diagnosis and alarm function Operating temperature range: -40°C to 160°C Built-in EEPROM, over 10,000 write cycles Excellent resistance to environmental magnetic fields AEC-Q100 compliant Piecewise linear calibration mode: 5-point or 17-point calibration RoHS and REACH compliant Applications Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer

Suppliers

Company
Product
Description
Supplier Links
Automotive Digital TMR Magnetic Angle Sensor - TMR3366 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Automotive Digital TMR Magnetic Angle Sensor
TMR3366
Automotive Digital TMR Magnetic Angle Sensor TMR3366
Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling magnetoresistance (TMR) sensor and a signal processing ASIC, providing a rich set of working parameter configurations and various output interfaces for customers to choose from. The TMR3366 provides three output modes: analog, PWM, and SENT (supports enhanced protocol). It can achieve the best absolute position angle detection performance when the magnetic field is in the range of 200 Gs to 800 Gs. The sensor has a built-in self-diagnostic and alarm function, providing safety assurances. The TMR3366 features a built-in 5-point/17-point non-linear calibration function, which is simple to operate, allowing customers to easily compensate for non-linear errors caused by mounting. It also supports programmable angle measurement range functions to meet customer needs. The sensor supports a one-wire communication protocol (OWI). The TMR3366 is available in SOP8 package. SOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology Adaptable supply voltage: 4.5 V to 18 V Supply current down to 10 mA Supports reverse pin voltage protection Supports one-wire communication protocol (OWI) Output modes: SENT / PWM / Analog Programmable angle measurement range Built-in self-diagnosis and alarm function Operating temperature range: -40°C to 160°C Built-in EEPROM, over 10,000 write cycles Excellent resistance to environmental magnetic fields AEC-Q100 compliant Piecewise linear calibration mode: 5-point or 17-point calibration RoHS and REACH compliant Applications Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer

Description

TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor integrates a tunneling magnetoresistance (TMR) sensor and a signal processing ASIC, providing a rich set of working parameter configurations and various output interfaces for customers to choose from.

The TMR3366 provides three output modes: analog, PWM, and SENT (supports enhanced protocol). It can achieve the best absolute position angle detection performance when the magnetic field is in the range of 200 Gs to 800 Gs. The sensor has a built-in self-diagnostic and alarm function, providing safety assurances.

The TMR3366 features a built-in 5-point/17-point non-linear calibration function, which is simple to operate, allowing customers to easily compensate for non-linear errors caused by mounting. It also supports programmable angle measurement range functions to meet customer needs. The sensor supports a one-wire communication protocol (OWI).

The TMR3366 is available in SOP8 package.

SOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology Adaptable supply voltage: 4.5 V to 18 V
Supply current down to 10 mA Supports reverse pin voltage protection
Supports one-wire communication protocol (OWI) Output modes: SENT / PWM / Analog
Programmable angle measurement range Built-in self-diagnosis and alarm function
Operating temperature range: -40°C to 160°C Built-in EEPROM, over 10,000 write cycles
Excellent resistance to environmental magnetic fields AEC-Q100 compliant
Piecewise linear calibration mode: 5-point or 17-point calibration RoHS and REACH compliant

Applications


Absolute value rotary position sensor Steering wheel angle sensor
Throttle position sensor Ride height position sensor
Floating liquid level sensor Non-contact potentiometer

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number TMR3366
Product Name Automotive Digital TMR Magnetic Angle Sensor
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Non-TPOS Tooth Detecting Speed Sensor - ATS601LSGTN-LT-WU4-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Digital Position Indicator, Style A / Right Rotation - SDP-04 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Sensor box - SRBE-CA3-YR90-N-1-N-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
3201-3701 Series Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 1080 to 3600 degrees
Classification Sensor Element/Chip
View Details