MultiDimension Technology Co., Ltd. High Magnetic Field Dual-axis TMR Angle Sensor TMR3004

Description
Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. Each full bridge TMR angle sensor includes four unique high-field TMR sensor arms connected in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 90% of the supply voltage, eliminating the need for amplification in many applications, while maintaining low error as the magnetic field is varied over a range of 1 kGs. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact LGA8L (3 mm × 3 mm × 0.75 mm) package. LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Wide 1kGs operating range provides highest air gap Insensitivity Compatible with wide rang of supply voltages Excellent immunity to environmental magnetic disturbance Excellent thermal stability Fast response for high-speed applications Compact LGA package High accuracy dual-axis 360° angle measurement RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
Description
Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. Each full bridge TMR angle sensor includes four unique high-field TMR sensor arms connected in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 90% of the supply voltage, eliminating the need for amplification in many applications, while maintaining low error as the magnetic field is varied over a range of 1 kGs. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact LGA8L (3 mm × 3 mm × 0.75 mm) package. LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Wide 1kGs operating range provides highest air gap Insensitivity Compatible with wide rang of supply voltages Excellent immunity to environmental magnetic disturbance Excellent thermal stability Fast response for high-speed applications Compact LGA package High accuracy dual-axis 360° angle measurement RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Suppliers

Company
Product
Description
Supplier Links
High Magnetic Field Dual-axis TMR Angle Sensor - TMR3004 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Magnetic Field Dual-axis TMR Angle Sensor
TMR3004
High Magnetic Field Dual-axis TMR Angle Sensor TMR3004
Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. Each full bridge TMR angle sensor includes four unique high-field TMR sensor arms connected in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 90% of the supply voltage, eliminating the need for amplification in many applications, while maintaining low error as the magnetic field is varied over a range of 1 kGs. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact LGA8L (3 mm × 3 mm × 0.75 mm) package. LGA8L Features and Benefits Tunneling magnetoresistance (TMR) technology Large output signal without amplification Wide 1kGs operating range provides highest air gap Insensitivity Compatible with wide rang of supply voltages Excellent immunity to environmental magnetic disturbance Excellent thermal stability Fast response for high-speed applications Compact LGA package High accuracy dual-axis 360° angle measurement RoHS & REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Description

The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge TMR angle sensors. Each full bridge TMR angle sensor includes four unique high-field TMR sensor arms connected in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 90% of the supply voltage, eliminating the need for amplification in many applications, while maintaining low error as the magnetic field is varied over a range of 1 kGs. Additionally, the TMR full bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact LGA8L (3 mm × 3 mm × 0.75 mm) package.

LGA8L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Large output signal without amplification
Wide 1kGs operating range provides highest air gap Insensitivity Compatible with wide rang of supply voltages
Excellent immunity to environmental magnetic disturbance Excellent thermal stability
Fast response for high-speed applications Compact LGA package
High accuracy dual-axis 360° angle measurement RoHS & REACH compliant

Applications


Rotary position sensors Rotary encoders
Contactless potentiometers Valve position sensors
Knob position sensors

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number TMR3004
Product Name High Magnetic Field Dual-axis TMR Angle Sensor
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Differential Crankshaft Sensor IC - A16601PUCFTN - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Digital Position Indicator - SDP-05 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Sensor box - SRBE-CA3-YR90-R-2A-1W-C2M20-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
SENSOR, ROTARY, ROTATION: 90 DEG ELECTRICAL, 180 DEG MECHANICAL - 70029103 - Allied Electronics, Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details