Description
TMR3017 contains a push-pull Wheatstone bridge, which is composed of four high-sensitivity tunneling magnetoresistance (TMR) elements. The sensor outputs a sinusoidal signal, and the period of the signal is that the di rection of the magnetic field rotates 360° in the sensing plane. TMR3017 uses a compact DFN4L (0.8 mm × 0.4 mm × 0.23 mm) package for easy assembly in small spaces.
DFN4L
Features and Benefits
Tunneling magnetoresistance (TMR) technology Wide range supply voltage
Analog differential output Excellent temperature stability
Adapt to large air gap Compact DFN package
RoHS & REACH compliant
Applications
Angular position sensing Linear position sensing
| MultiDimension Technology Co., Ltd. | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | TMR3017 |
| Product Name | High Accuracy Analog TMR Angle Sensor |
| Measuring Range | 360 degrees |