Description
The dual-axis output voltages of the TMR3002 TMR angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The TMR3002 includes two Wheatstone bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four TMR sensor elements in a push-pull arrangement to produce a best-in-class peak-to-peak signal as large as 100% of the supply voltage, eliminating the need for amplification in many applications. Additionally, the unique TMR Wheatstone bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact LGA8L (3mm × 3mm × 0.75mm) package.
LGA8L
Features and Benefits
Tunneling magnetoresistance (TMR) technology Large output signal without amplification
Dual-Axis 360° angle measurement Wide air-gap tolerance
Compatible with wide rang of supply voltages Excellent thermal stability
High resistance for low power consumption Compact LGA package
RoHS & REACH compliant
Applications
Rotary position sensors Rotary encoders
Contactless potentiometers Valve position sensors
Knob position sensors
| MultiDimension Technology Co., Ltd. | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | TMR3002 |
| Product Name | Biaxial TMR Angle Sensor |
| Measuring Range | 360 degrees |