MultiDimension Technology Co., Ltd. AMR Angle Sensor AMR3013P

Description
Description The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2α) and cos(2α) – of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The AMR3013P includes two Wheatstone bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four AMR sensor elements in a push-pull arrangement to produce a peak-to-peak signal at 2.6% of the supply voltage. Additionally, the unique AMR Wheatstone bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact SOP8 package. SOP8 Features and Benefits Anisotropy of magnetoresistance (AMR) technology Wide airgap tolerance Compatible with wide range of supply voltages Excellent thermal stability Very low hysteresis Compact package RoHS and REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
Description
Description The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2α) and cos(2α) – of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The AMR3013P includes two Wheatstone bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four AMR sensor elements in a push-pull arrangement to produce a peak-to-peak signal at 2.6% of the supply voltage. Additionally, the unique AMR Wheatstone bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact SOP8 package. SOP8 Features and Benefits Anisotropy of magnetoresistance (AMR) technology Wide airgap tolerance Compatible with wide range of supply voltages Excellent thermal stability Very low hysteresis Compact package RoHS and REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Suppliers

Company
Product
Description
Supplier Links
AMR Angle Sensor - AMR3013P - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
AMR Angle Sensor
AMR3013P
AMR Angle Sensor AMR3013P
Description The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2α) and cos(2α) – of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The AMR3013P includes two Wheatstone bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four AMR sensor elements in a push-pull arrangement to produce a peak-to-peak signal at 2.6% of the supply voltage. Additionally, the unique AMR Wheatstone bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact SOP8 package. SOP8 Features and Benefits Anisotropy of magnetoresistance (AMR) technology Wide airgap tolerance Compatible with wide range of supply voltages Excellent thermal stability Very low hysteresis Compact package RoHS and REACH compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors

Description

The output voltage of the AMR3013P AMR angle sensor is proportional to the sine or cosine functions of two times of the angle – sin(2α) and cos(2α) – of a magnetic field applied parallel to the surface of the sensor, which can be provided by a small magnet positioned above the device. The AMR3013P includes two Wheatstone bridges, which can be configured to output sine and cosine functions respectively. Each bridge includes four AMR sensor elements in a push-pull arrangement to produce a peak-to-peak signal at 2.6% of the supply voltage. Additionally, the unique AMR Wheatstone bridge technology accurately compensates the output against changes in ambient temperature. This sensor is assembled in a compact SOP8 package.

SOP8

Features and Benefits


Anisotropy of magnetoresistance (AMR) technology Wide airgap tolerance
Compatible with wide range of supply voltages Excellent thermal stability
Very low hysteresis Compact package
RoHS and REACH compliant

Applications


Rotary position sensors Rotary encoders
Contactless potentiometers Valve position sensors
Knob position sensors

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number AMR3013P
Product Name AMR Angle Sensor
Measuring Range 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details
9800 Series Model 9831-32 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
High Speed Inductive Position Sensor IC with Analog Outputs - A17802PLEATR - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Digital Position Indicator - SDP-08 D - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details