MultiDimension Technology Co., Ltd. High Performance Automotive TMR Angle Sensor TMR3081

Description
Description The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions. The voltage signals generated by the two sensor axes exhibit a sinusoidal relationship with the angle of the magnetic field in general angle sensor applications, when a magnet is positioned above the TMR3081 sensor to provide a magnetic field parallel to sensor surface. The TMR3081 achieves low angle error under 0.8 degree for applied magnetic field between 200 Gs and 800 Gs. The TMR3081 is available in TSSOP8 with P/N TMR3081TP. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology SIN/COS differential analog output Wide range supply voltage Excellent temperature stability RoHS and REACH compliant Two bridges in one package Excellent resistance to external magnetic field interference AEC-Q100 under qualification Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor
Description
Description The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions. The voltage signals generated by the two sensor axes exhibit a sinusoidal relationship with the angle of the magnetic field in general angle sensor applications, when a magnet is positioned above the TMR3081 sensor to provide a magnetic field parallel to sensor surface. The TMR3081 achieves low angle error under 0.8 degree for applied magnetic field between 200 Gs and 800 Gs. The TMR3081 is available in TSSOP8 with P/N TMR3081TP. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology SIN/COS differential analog output Wide range supply voltage Excellent temperature stability RoHS and REACH compliant Two bridges in one package Excellent resistance to external magnetic field interference AEC-Q100 under qualification Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor

Suppliers

Company
Product
Description
Supplier Links
High Performance Automotive TMR Angle Sensor - TMR3081 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High Performance Automotive TMR Angle Sensor
TMR3081
High Performance Automotive TMR Angle Sensor TMR3081
Description The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions. The voltage signals generated by the two sensor axes exhibit a sinusoidal relationship with the angle of the magnetic field in general angle sensor applications, when a magnet is positioned above the TMR3081 sensor to provide a magnetic field parallel to sensor surface. The TMR3081 achieves low angle error under 0.8 degree for applied magnetic field between 200 Gs and 800 Gs. The TMR3081 is available in TSSOP8 with P/N TMR3081TP. TSSOP8 Features and Benefits Tunneling magnetoresistance (TMR) technology SIN/COS differential analog output Wide range supply voltage Excellent temperature stability RoHS and REACH compliant Two bridges in one package Excellent resistance to external magnetic field interference AEC-Q100 under qualification Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor

Description

The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh conditions.

The voltage signals generated by the two sensor axes exhibit a sinusoidal relationship with the angle of the magnetic field in general angle sensor applications, when a magnet is positioned above the TMR3081 sensor to provide a magnetic field parallel to sensor surface.

The TMR3081 achieves low angle error under 0.8 degree for applied magnetic field between 200 Gs and 800 Gs. The TMR3081 is available in TSSOP8 with P/N TMR3081TP.

TSSOP8

Features and Benefits


Tunneling magnetoresistance (TMR) technology SIN/COS differential analog output
Wide range supply voltage Excellent temperature stability
RoHS and REACH compliant Two bridges in one package
Excellent resistance to external magnetic field interference AEC-Q100 under qualification

Applications


Absolute angle sensor Steering wheel angle sensor
Electric power steering motor shaft angle sensor Pedal position sensor
Throttle position sensor

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number TMR3081
Product Name High Performance Automotive TMR Angle Sensor
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

9850 Gen II Series Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
Position switch Aluminium - position switch aluminium - BARTEC
Specs
Classification Sensor Element/Chip
Output Switched
Operating Temperature -60 to 75 F (-51 to 24 C)
View Details
Self-Calibrating TPOS Cam Speed Sensor - ATS675LSETN-HT-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Digital Position Indicator - SDP-10 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details