MultiDimension Technology Co., Ltd. Dual Axis AMR Magnetic Angle Sensor AMR3008

Description
Description The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage proportional to the sine or cosine of 2θ. The AMR3008 adopts two push-pull Wheatstone bridges design, and each bridge contains four high-sensitivity AMR sensing elements to provide output signal as large as 1.3% of the supply voltage. Additionally, this unique AMR Wheatstone bridge design effectively compensates the output against changes in ambient temperature. It is available in LGA8L (5mm x 5mm x 0.9mm) and DNF6L (2mm x 3mm x 0.75mm) packages. LGA8L DFN6L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large air gap tolerance Very low hysteresis Excellent temperature stability RoHS & REACH compliant Applications Rotary position sensing Rotary encoder Non-contact potentiometer Valve position sensor Dial sensor
Description
Description The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage proportional to the sine or cosine of 2θ. The AMR3008 adopts two push-pull Wheatstone bridges design, and each bridge contains four high-sensitivity AMR sensing elements to provide output signal as large as 1.3% of the supply voltage. Additionally, this unique AMR Wheatstone bridge design effectively compensates the output against changes in ambient temperature. It is available in LGA8L (5mm x 5mm x 0.9mm) and DNF6L (2mm x 3mm x 0.75mm) packages. LGA8L DFN6L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large air gap tolerance Very low hysteresis Excellent temperature stability RoHS & REACH compliant Applications Rotary position sensing Rotary encoder Non-contact potentiometer Valve position sensor Dial sensor

Suppliers

Company
Product
Description
Supplier Links
Dual Axis AMR Magnetic Angle Sensor - AMR3008 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Dual Axis AMR Magnetic Angle Sensor
AMR3008
Dual Axis AMR Magnetic Angle Sensor AMR3008
Description The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage proportional to the sine or cosine of 2θ. The AMR3008 adopts two push-pull Wheatstone bridges design, and each bridge contains four high-sensitivity AMR sensing elements to provide output signal as large as 1.3% of the supply voltage. Additionally, this unique AMR Wheatstone bridge design effectively compensates the output against changes in ambient temperature. It is available in LGA8L (5mm x 5mm x 0.9mm) and DNF6L (2mm x 3mm x 0.75mm) packages. LGA8L DFN6L Features and Benefits Anisotropic magnetoresistance (AMR) technology Wide range supply voltages Large air gap tolerance Very low hysteresis Excellent temperature stability RoHS & REACH compliant Applications Rotary position sensing Rotary encoder Non-contact potentiometer Valve position sensor Dial sensor

Description

The AMR3008 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage proportional to the sine or cosine of 2θ.

The AMR3008 adopts two push-pull Wheatstone bridges design, and each bridge contains four high-sensitivity AMR sensing elements to provide output signal as large as 1.3% of the supply voltage. Additionally, this unique AMR Wheatstone bridge design effectively compensates the output against changes in ambient temperature. It is available in LGA8L (5mm x 5mm x 0.9mm) and DNF6L (2mm x 3mm x 0.75mm) packages.

LGA8L DFN6L

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Wide range supply voltages
Large air gap tolerance Very low hysteresis
Excellent temperature stability RoHS & REACH compliant

Applications


Rotary position sensing Rotary encoder
Non-contact potentiometer Valve position sensor
Dial sensor

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Rotary Position Sensors
Product Number AMR3008
Product Name Dual Axis AMR Magnetic Angle Sensor
Measuring Range 0 to 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Self Calibrating Differential Gear Tooth Sensor - ATS616LSGTN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details
Digital Position Indicator - SDP-08 D - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Sensor box - SRBE-CA3-YR90-N-20N-ZC-C2N12-C1 - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
9850 Gen II Series Rotary Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details