This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 8517 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 3.0000 inch (76.200 mm) |
| Outside Diameter | 3.7500 inch (95.250 mm) |
| Outer Width | 1.7500 inch (44.450 mm) |