The RBC TJ TandemRoller® heavy duty needle roller bearing can increase the capacity of the standard Pitchlign SJ series bearing while maintaining the same SJ dimensions by utilizing 2 rollers per cage pocket.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | TJ 75311 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 4.0000 inch (101.600 mm) |
| Outside Diameter | 4.8125 inch (122.237 mm) |
| Outer Width | 2.1250 inch (53.975 mm) |