This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is sealed (seal facing out) on one side.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 7235 with Seals |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 1.2500 inch (31.750 mm) |
| Outside Diameter | 1.7500 inch (44.450 mm) |
| Outer Width | 1.2500 inch (31.750 mm) |