This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 7163 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 0.8125 inch (20.637 mm) |
| Outside Diameter | 1.3125 inch (33.337 mm) |
| Outer Width | 0.7500 inch (19.050 mm) |