This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 7254 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 1.3750 inch (34.925 mm) |
| Outside Diameter | 1.8750 inch (47.625 mm) |
| Outer Width | 1.0000 inch (25.400 mm) |