This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 9607 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 3.5000 inch (88.900 mm) |
| Outside Diameter | 4.5000 inch (114.300 mm) |
| Outer Width | 1.7500 inch (44.450 mm) |