This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.
| RBC Bearings | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Name | SJ 7264 |
| Type | Needle Roller Without Inner Needle Roller With Inner (optional feature) |
| Design Units | Inch |
| Bore | 1.4375 inch (36.512 mm) |
| Outside Diameter | 1.9375 inch (49.212 mm) |
| Outer Width | 1.2500 inch (31.750 mm) |